EN
  • EN
  • DE

LTC485AIS8

Part No LTC485AIS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072578-LTC485AIS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC485AIS8 CAD Model

Description

The LTC485AIS8 is a low power differential bus/line transceiver designed by Linear Technology for robust data transmission over long distances and in electrically noisy environments. It is specifically tailored for RS485 and RS422 communications, making it an ideal choice for industrial, network, and telecommunication applications that require a reliable and efficient interface.

Key Features:

  • Low Power Operation: The device operates with very low power consumption, which is critical for energy-sensitive applications.
  • High Speed: It is capable of supporting data rates up to 2.5Mbps, allowing for fast data transfer.
  • Duplex Configuration: The LTC485AIS8 can be used in both half-duplex and full-duplex configurations, providing flexibility in communication designs.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, it can withstand harsh environmental conditions.
  • Fail-Safe Receiver: The device ensures a high impedance receiver input, which provides a fail-safe feature if the bus is left open, shorted, or terminated improperly.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that helps prevent damage from overheating.

Applications:

The LTC485AIS8 is suitable for a variety of applications where reliable data transmission is required. These include:

  • Industrial control systems
  • Networked devices in harsh environments
  • Building automation
  • Remote data acquisition systems
  • Security systems

Package and Quality:

The LTC485AIS8 is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations.

Conclusion:

With its robust design, low power consumption, and high-speed data transfer capabilities, the LTC485AIS8 from Linear Technology stands out as a reliable solution for RS485/RS422 communication needs. Its versatility and durability make it a go-to transceiver for engineers and designers looking to enhance their systems' communication reliability and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess