EN
  • EN
  • DE

LTC5584IUF#PBF

Part No LTC5584IUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description RF IQ DEMOD IIP2 DC OFFSET 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Demodulator
LO Frequency 30MHz to 1.4GHz
RF Frequency 30MHz to 1.4GHz
P1dB 12.6dB
Gain 5.4dB
Noise Figure 9.9dB
Supply Voltage - Operating 5.5V
Case / Package 24-QFN (4x4)
Win Source Part Number 143392-LTC5584IUF#PBF
Family Name LTC5584
Introduction Date April 23, 2012
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5584IUF#PBF CAD Model

Description

The LTC5584IUF#PBF is a high-performance, direct conversion I/Q demodulator from Linear Technology that offers an exceptional dynamic range suitable for a wide array of RF applications. Designed to operate over a frequency range from 300MHz to 6GHz, this demodulator is a versatile solution for modern communication systems, including point-to-point and point-to-multipoint wireless infrastructure, software-defined radios (SDR), and diversity radio systems.

With an outstanding IIP3 (Input Third-Order Intercept) of 25.7dBm at 900MHz, this device is capable of handling high-level signals without significant distortion, making it ideal for use in environments with strong interfering signals. The LTC5584IUF#PBF also features a high conversion gain of 8.1dB, which minimizes the need for additional amplification stages in the signal chain, thus simplifying system design and reducing overall component count.

The integrated LO buffer amplifier within the LTC5584IUF#PBF eliminates the need for an external LO amplifier, further streamlining the design process. The device also boasts a low LO leakage to the RF port of –46dBm, ensuring that the local oscillator signal does not contaminate the RF input. Additionally, the I/Q demodulator has a noise figure of 10.1dB, providing a good balance between sensitivity and dynamic range.

The LTC5584IUF#PBF comes in a compact 4mm x 4mm QFN package, which is ideal for space-constrained applications. It operates over a temperature range of –40°C to 105°C, making it suitable for use in harsh environmental conditions. Furthermore, it is designed with a 50Ω matched I/Q output, which simplifies the interface to subsequent stages in the signal chain.

Linear Technology's commitment to high-quality and performance is evident in the LTC5584IUF#PBF, providing engineers with a reliable and efficient solution for their high-dynamic-range demodulation needs. Its robust design, coupled with ease of integration, makes it a top choice for advanced RF system designs.

You May Also Be Interested in

CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
CMOS LSI
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969
Analog Devices Inc.
RF DEMOD RFIC 4GHZ 24QFN / Wide Band Dmod 24-Pin QFN EP T/R
Lowest to $1.1587
Analog Devices Inc.
IC QUADRATUR DEMOD 50MHZ 24LFCSP
Lowest to $22.5759
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,776 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess