EN
  • EN
  • DE

LTC6084CDD#PBF

Part No LTC6084CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R I/O 5.5V Automotive 10-Pin DFN EP Tube / IC OPAMP GP 1.5MHZ RRO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 110μA
Output Current per Channel 12.5mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784231-LTC6084CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6084
Introduction Date July 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6084CDD#PBF CAD Model

Description

Linear Technology LTC6084CDD#PBF High Precision Operational Amplifier

The LTC6084CDD#PBF is a high performance, quad operational amplifier (op-amp) from Linear Technology, a brand renowned for its precision electronic components. This particular model offers a remarkable balance of features that make it suitable for a wide range of applications, including but not limited to, test equipment, medical devices, and industrial control systems.

With its low offset voltage of just 350µV maximum and an offset drift of only 2µV/°C, the LTC6084CDD#PBF provides the accuracy needed for precision measurements and critical signal conditioning tasks. Its rail-to-rail input and output stages ensure that the op-amp can handle a broad range of input signals and deliver a full swing output, maximizing the dynamic range in single or split supply systems ranging from 2.7V to 11V.

The device boasts a low noise performance of 8.5nV/√Hz at 1kHz, which is essential for applications that require low noise amplification of small signals. Furthermore, the LTC6084CDD#PBF has a low supply current of just 1mA per amplifier, making it an energy-efficient choice for battery-powered and portable devices.

Designed with a CMRR (Common Mode Rejection Ratio) of 114dB and PSRR (Power Supply Rejection Ratio) of 120dB, the LTC6084CDD#PBF ensures that common-mode and supply voltages do not compromise the integrity of the amplified signal. This level of performance is critical in environments with fluctuating power supplies or in the presence of common-mode noise.

The LTC6084CDD#PBF comes in a compact 10-lead DFN package, which is suitable for space-constrained applications while still providing excellent thermal performance. Its extended operating temperature range from -40°C to 125°C guarantees reliable operation across a wide range of environmental conditions.

Whether you're designing a precision sensor interface, a high-fidelity audio circuit, or a sophisticated control system, the LTC6084CDD#PBF from Linear Technology offers the precision, stability, and reliability needed to achieve optimal performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9508 $52.2940
130+ $0.7802 $101.4260
200+ $0.7558 $151.1600
275+ $0.7314 $201.1350
355+ $0.7070 $250.9850
475+ $0.6339 $301.1025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess