EN
  • EN
  • DE

LTC6087HMS8#TRPBF

Part No LTC6087HMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 14MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 7.2 V/μs
Gain Bandwidth Product (GBP) 14MHz
Current - Input Bias 1pA
Voltage - Input Offset 330μV
Operating Supply Current 1.05mA
Channel Output Current 45mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1063822-LTC6087HMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6087HMS8#TRPBF CAD Model

Description

The LTC6087HMS8#TRPBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, an Analog Devices company, designed to offer precision and low noise in a variety of applications. This op-amp features a low offset voltage, low input bias current, and high gain bandwidth product, making it an excellent choice for high-accuracy signal conditioning, sensor interfaces, and active filters.

Key Features

  • Low Offset Voltage: The LTC6087 offers an ultra-low input offset voltage, which minimizes error in precision applications.
  • Low Noise: With its low noise performance, it is suitable for audio applications and other sensitive instrumentation that require clean signal amplification.
  • High Gain Bandwidth Product: The device provides a high gain bandwidth product, ensuring good dynamic response over a wide frequency range.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Wide Supply Range: It can operate from a supply voltage range of 2.7V to 5.5V, accommodating various application requirements.
  • Low Power Consumption: The LTC6087 is optimized for low power consumption, making it suitable for battery-powered devices and portable applications.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The LTC6087HMS8#TRPBF is ideal for a wide range of applications, including:

  • Test and Measurement Equipment
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Medical Devices
  • Audio Equipment

Package and Quality

The LTC6087HMS8#TRPBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is provided in tape and reel packaging (denoted by the #TRPBF suffix), which is ideal for automated assembly processes. The product adheres to Linear Technology's stringent quality standards, ensuring high reliability and performance consistency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess