EN
  • EN
  • DE

LTC6101ACS5#TRMPBF

Part No LTC6101ACS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 5-Pin TSOT-23 T/R / IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 784245-LTC6101ACS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6101A
Introduction Date March 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6101ACS5#TRMPBF CAD Model

Description

Product Overview: LTC6101ACS5#TRMPBF

The LTC6101ACS5#TRMPBF is a high side current sense amplifier from Linear Technology, designed to offer precise current measurement in applications where the monitoring of current is essential for performance and reliability. This device is especially suitable for situations where the common mode voltage can vary significantly, such as in battery monitoring, power management, and overcurrent protection circuits.

Key Features

  • High Voltage Operation: The LTC6101 is capable of high side current sensing in systems with common mode voltages ranging from 4V to 60V, making it versatile for a wide range of applications.
  • Precision Current Sensing: With its precision input offset voltage, this current sense amplifier can accurately measure small differential voltages across a current sense resistor, thus providing precise current feedback.
  • Low Power Consumption: The LTC6101ACS5#TRMPBF is designed for power-sensitive applications, featuring a quiescent current of only 170µA (typical), which helps to minimize the impact on the overall power budget of the system.
  • High Accuracy: The device offers an excellent accuracy with a maximum input offset voltage of only 250µV at 25°C, ensuring reliable current measurement over the entire operating temperature range.
  • Robust Design: The LTC6101 is built to withstand harsh conditions, featuring an input bias current of only 170nA (typical) and an operating temperature range from -40°C to 125°C.

Applications

The LTC6101ACS5#TRMPBF is ideal for a variety of high side current sensing applications, including but not limited to:

  • Automotive battery monitoring
  • Power supply monitoring
  • Portable equipment
  • Overcurrent and fault protection

Package and Availability

This current sense amplifier comes in a compact SOT-23 package, which is suitable for space-constrained applications. The device is also available in tape and reel form, denoted by the TRMPBF suffix, for automated assembly processes, ensuring ease of integration into mass production workflows.

With its combination of high voltage operation, precision, and robustness, the LTC6101ACS5#TRMPBF from Linear Technology is an excellent choice for designers looking to implement reliable current sensing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4965 $52.3775
85+ $1.2279 $104.3715
130+ $1.1896 $154.6480
175+ $1.1512 $201.4600
225+ $1.1128 $250.3800
305+ $0.9977 $304.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess