EN
  • EN
  • DE

LTC6101AIS5#TRPBF

Part No LTC6101AIS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Channel Output Current 1mA
Supply Voltage - Operating 4 V to 60 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 137890-LTC6101AIS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101AIS5#TRPBF CAD Model

Description

LTC6101AIS5#TRPBF High Voltage, High-Side Current Sense Amplifier

The LTC6101AIS5#TRPBF is a high-quality, precision current sense amplifier from Linear Technology, designed to monitor the current flowing in a conductor by measuring the voltage drop across a shunt resistor placed in the high side of the circuit. This robust amplifier is capable of handling high voltage inputs while maintaining excellent accuracy and performance.

Key Features:

  • High Voltage Operation: The device can operate on supply voltages from 4V to 60V, making it suitable for a wide range of applications, including industrial, automotive, and communication systems.
  • Precision Current Sensing: With its precise amplification, the LTC6101AIS5#TRPBF allows for accurate measurement of small differential voltages across the shunt resistor.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of current measurement, especially in low-side current sensing applications.
  • High-Side Sensing: The ability to measure current on the high side of the power supply provides several advantages, such as detecting the ground fault and maintaining the system's ground integrity.
  • Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in operation.
  • Output Voltage Range: The output voltage range is rail-to-rail, allowing for maximum dynamic range, particularly in single-supply operations.
  • Packaging: The LTC6101AIS5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The versatility of the LTC6101AIS5#TRPBF makes it an excellent choice for various applications, including but not limited to:

  • Power Management Systems
  • Battery Monitoring
  • Automotive Systems
  • Overcurrent Protection
  • Portable Equipment
  • Telecommunications Infrastructure

With its combination of high voltage operation, precision, and compact packaging, the LTC6101AIS5#TRPBF is a reliable component for any current sensing solution. Its ability to deliver accurate measurements even in harsh environments makes it an indispensable part of power monitoring and management systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4605 $54.6050
23+ $4.4804 $103.0492
35+ $4.3404 $151.9140
48+ $4.2004 $201.6192
62+ $4.0604 $251.7448
83+ $3.6404 $302.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess