EN
  • EN
  • DE
  • IT

LTC6101BIS5

Part No LTC6101BIS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209203-LTC6101BIS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6101BIS5 CAD Model

Description

Introducing the LTC6101BIS5 High Side Current Sense Amplifier

The LTC6101BIS5 is a high-quality, precision current sense amplifier brought to you by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This device is specifically engineered to monitor current via the voltage across a shunt resistor and convert it into a proportional voltage output.

Key Features

  • High Side Measurement: The LTC6101BIS5 is capable of high side current sensing, which allows for the detection of current flowing to the load without interfering with the ground path. This is particularly useful in systems where ground disturbance cannot be tolerated.
  • Wide Input Common Mode Range: This device operates over a wide input common mode range of 4V to 60V, ensuring versatility in a broad array of applications, from automotive to industrial systems.
  • High Accuracy: With its precision input offset voltage, the LTC6101BIS5 delivers accurate current measurement, which is vital for system control and protection.
  • Low Power Consumption: The amplifier is designed to have a minimal impact on power consumption, making it suitable for power-sensitive applications.
  • Robust Design: The LTC6101BIS5 is built to withstand harsh environments and is available in an SOT-23 package, ensuring reliable performance in space-constrained applications.

Applications

The versatility of the LTC6101BIS5 makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Portable devices
  • Industrial control systems
  • Overcurrent protection

Easy Integration

Designed for ease of integration into your existing systems, the LTC6101BIS5 requires only a few external components to set the gain and bandwidth, allowing for a compact and efficient design. Its small form factor and straightforward application make it a go-to solution for designers looking to implement current sensing in their projects with minimal hassle.

With the LTC6101BIS5, Linear Technology continues its commitment to providing high-performance solutions that meet the stringent requirements of modern electronic systems. Whether you are designing for automotive, industrial, or portable applications, the LTC6101BIS5 offers a reliable and precise current sensing solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,775 pieces
MOQ: 11 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess