EN
  • EN
  • DE
  • IT

LTC6101CHS5

Part No LTC6101CHS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209205-LTC6101CHS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101CHS5 CAD Model

Description

LTC6101CHS5 High Side Current Sense Amplifier

The LTC6101CHS5 is a robust high side current sense amplifier designed by Linear Technology, now part of Analog Devices, to accurately monitor current via a sense resistor. This precision amplifier is ideal for a wide range of applications, including power management, battery monitoring, and overcurrent protection systems. Its ability to operate over a wide voltage range makes it versatile for various electronic circuits.

Key Features

  • High Voltage Operation: The LTC6101CHS5 can function effectively with supply voltages from 4V to 60V, accommodating a broad spectrum of power systems.
  • Low Current Consumption: With a quiescent current of merely 370µA (typical), the amplifier is suitable for power-sensitive applications.
  • High Accuracy: Precision current measurement is ensured with a maximum input offset voltage of just 300µV, allowing for reliable current sensing.
  • Wide Temperature Range: The device operates over a temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Output Voltage Scaling: The output voltage is directly proportional to the current flowing through the sense resistor, and it can be scaled with an external resistor for easy integration with analog-to-digital converters (ADCs) or other monitoring circuits.

Applications

  • Automotive Battery Monitoring
  • Power Management Systems
  • Overcurrent and Fault Protection Circuits
  • Portable Devices
  • Industrial Control Systems

The LTC6101CHS5 is packaged in a compact, low-profile SOT-23 package, providing a space-saving solution for current sensing in dense PCB layouts. Its rugged design and high reliability make it an excellent choice for monitoring current in both simple and complex electronic systems. With its ability to interface directly with microcontrollers or data acquisition systems, the LTC6101CHS5 is a versatile component for precision high side current sensing applications.

Whether you're designing automotive electronics, managing power in industrial settings, or developing energy-efficient battery-powered devices, the LTC6101CHS5 from Linear Technology offers the performance and reliability needed to accurately measure current flow in your circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5520 $58.9680
21+ $5.3760 $112.8960
33+ $5.2080 $171.8640
45+ $5.0400 $226.8000
58+ $4.8720 $282.5760
77+ $4.3680 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess