EN
  • EN
  • DE
  • IT

LTC6101HVBIS5

Part No LTC6101HVBIS5
Manufacturer Linear Technology
Description High Voltage, High-Side Current Sense Amplifier in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209212-LTC6101HVBIS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6101HVBIS5 CAD Model

Description

Introducing the LTC6101HVBIS5 High Voltage, High-Side Current Sense Amplifier

The LTC6101HVBIS5 is a robust high-side current sense amplifier designed by Linear Technology, now part of Analog Devices, to monitor current in high voltage systems. This precision amplifier is capable of operating with a supply voltage from 4V to 60V, making it an ideal choice for a wide range of applications, including automotive, industrial, and telecommunications systems where accurate current measurement is critical for performance and safety.

Key Features

  • Wide Operating Voltage Range: The LTC6101HVBIS5 can handle a supply voltage from 4V up to 60V, accommodating various high voltage applications.
  • High Side Monitoring: High side monitoring allows for the detection of current flowing to the load without interfering with the ground path, providing more accurate readings and improving overall system safety.
  • Low Input Offset Voltage: With a low input offset voltage, this amplifier can deliver precise measurements, which is essential for monitoring and controlling delicate systems.
  • Quiescent Current: The LTC6101HVBIS5 features a low quiescent current, ensuring minimal power consumption when the device is in operation.
  • Output Voltage Range: The output can swing within 0.5V of the supply voltage, offering a broad dynamic range for the output signal.

Applications

  • Power Management Systems
  • Battery Monitoring
  • Automotive Systems
  • Overcurrent Protection
  • Portable Equipment

The LTC6101HVBIS5 is presented in a compact SOT-23 package, which makes it suitable for space-constrained applications. Its ability to measure small differential voltages in the presence of high common mode voltages is a testament to its precision and reliability.

With its robust design and precise performance, the LTC6101HVBIS5 from Linear Technology is a top-tier solution for designers looking to implement high-side current sensing in their high voltage applications. Its combination of features ensures that it can deliver accurate current measurements while maintaining electrical isolation and protecting the system it monitors.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0800 $60.4800
14+ $8.2709 $115.7926
21+ $8.0124 $168.2604
29+ $7.7539 $224.8631
38+ $7.4955 $284.8290
50+ $6.7200 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,968 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess