EN
  • EN
  • DE
  • IT

LTC6104IMS8

Part No LTC6104IMS8
Manufacturer Linear Technology
Description High Voltage, High Side, Bi-Directional Current Sense Amplifi er
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209218-LTC6104IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6104IMS8 CAD Model

Description

Overview of LTC6104IMS8 from Linear Technology

The LTC6104IMS8 is a high-side current sense amplifier designed by Linear Technology to offer precise current measurement capabilities for a wide range of applications. Packaged in a compact MSOP-8 (IMS8) enclosure, this device is well-suited for space-constrained environments where accurate monitoring of current is essential.

Key Features

  • High Accuracy: The LTC6104IMS8 boasts a precision current sense amplifier that provides accurate current measurements, which is critical for maintaining system performance and reliability.
  • Wide Input Common Mode Range: With an input common mode range that spans from 4V to over 60V, the LTC6104 is versatile and can be used in various applications, including those with higher voltage requirements.
  • Low Offset Voltage: The device’s low offset voltage ensures that the current measurements are not only accurate but also consistent over time and temperature variations.
  • High Side Sensing: High side sensing capability allows for the detection of current flow in systems without interfering with the ground path, thus providing safer and more effective monitoring.
  • Minimal External Components Required: The LTC6104IMS8 is designed to operate with minimal external components, simplifying the design and reducing the overall bill of materials for the end product.

Applications

The LTC6104IMS8 is suited for a variety of applications where precise current monitoring is necessary. These include, but are not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Portable equipment
  • Telecommunications infrastructure
  • Industrial and process control systems

Technical Specifications

The LTC6104IMS8 operates over a temperature range of -40°C to 125°C, making it reliable in extreme environments. Its quiescent current is typically 170μA, which contributes to energy efficiency in battery-powered devices. The device also features a fast response time, ensuring timely actions can be taken in response to current changes in the system.

Conclusion

In summary, the LTC6104IMS8 from Linear Technology is a robust, high-side current sense amplifier that offers high accuracy and a wide input common mode range, packaged in an MSOP-8 form factor. Its suitability for various high-performance applications makes it an excellent choice for designers looking to incorporate reliable current sensing into their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0295 $56.2065
17+ $6.5883 $112.0011
27+ $6.3824 $172.3248
37+ $6.1765 $228.5305
47+ $5.9706 $280.6182
63+ $5.3529 $337.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,940 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess