EN
  • EN
  • DE

LTC6240IS5

Part No LTC6240IS5
Manufacturer Linear Technology
Description Single/Dual/Quad 18MHz, Low Noise, Rail-to-Rail Output, CMOS Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209224-LTC6240IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6240IS5 CAD Model

Description

LTC6240IS5 High Speed, Low Noise, Low Power Operational Amplifier

The LTC6240IS5 is a high-performance operational amplifier (op-amp) from Linear Technology, tailored for applications that demand both low power consumption and high speed. This op-amp is an excellent choice for battery-powered systems, portable devices, and any circuitry where power efficiency and operational speed are crucial.

Key Features

  • High Speed: With a gain-bandwidth product of 18MHz, the LTC6240IS5 offers fast settling times and high-frequency performance, making it suitable for fast signal processing applications.
  • Low Noise: The device exhibits a low input noise voltage of 1.1nV/√Hz, ensuring signal integrity and minimizing noise in sensitive applications like audio and instrumentation.
  • Low Power Consumption: The LTC6240IS5 operates with a supply current of just 1mA, making it an energy-efficient solution for extended battery life in portable devices.
  • Rail-to-Rail Output: This feature allows the output to swing from the negative supply rail to the positive one, maximizing the dynamic range in single-supply operations.
  • Wide Supply Range: The op-amp can be powered from a single 2.8V to 11V supply or dual supplies from ±1.4V to ±5.5V, providing design flexibility for various applications.
  • Operating Temperature Range: The LTC6240IS5 is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

  • Photodiode Amplification
  • Portable Instrumentation
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices
  • Audio Amplification

With its compact SOT-23 package, the LTC6240IS5 is designed to occupy minimal board space while offering robust features. Its combination of speed, low noise, and low power consumption, along with the rail-to-rail output and wide supply range, make it a versatile op-amp that can be deployed in a wide array of electronic designs.

Linear Technology's commitment to high-quality components ensures that the LTC6240IS5 will deliver consistent performance and reliability, making it a preferred choice for designers looking to optimize their systems for speed and power efficiency.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9000 $50.7000
32+ $3.2000 $102.4000
49+ $3.1000 $151.9000
67+ $3.0000 $201.0000
87+ $2.9000 $252.3000
116+ $2.6000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess