EN
  • EN
  • DE

LTC6241IS8

Part No LTC6241IS8
Manufacturer Linear Technology
Description Dual/Quad 18MHz, Low Noise, Rail-to-Rail, CMOS Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209231-LTC6241IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6241IS8 CAD Model

Description

The LTC6241IS8 is a state-of-the-art operational amplifier from Linear Technology, designed meticulously for applications that demand high speed and low noise performance. This operational amplifier is a perfect choice for a wide range of applications, including medical instrumentation, photodiode amplification, A/D buffer, and high-fidelity audio preamplification, among others.

Key Features

  • Low Noise Operation: With a low input noise density of only 1.9nV/√Hz at 1kHz, the LTC6241IS8 ensures a clean and precise signal amplification, minimizing the impact of noise in sensitive applications.
  • High-Speed Performance: The device boasts a gain-bandwidth product of 18MHz and a slew rate of 18V/µs, enabling it to handle high-speed signals with ease.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6241IS8 is designed for efficiency, with a supply current of just 1mA per amplifier.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making it suitable for single supply operations as well as dual supply applications.
  • Wide Supply Range: It can operate from a supply voltage range of 2.8V to 11V, or ±1.4V to ±5.5V for dual supplies, providing flexibility in various circuit designs.

Product Specifications

Parameter Value
Package 8-Lead Plastic SOIC
Temperature Range -40°C to 85°C
Input Offset Voltage 0.25mV max
Input Bias Current 1pA typ

With its robust design and superior specifications, the LTC6241IS8 from Linear Technology is an ideal solution for designers looking to enhance the performance of their high-speed and precision-oriented applications. Its compact SOIC package ensures that it can be easily integrated into space-constrained designs while still delivering optimal performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess