EN
  • EN
  • DE

LTC6253CMS8#PBF

Part No LTC6253CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R I/O ±2.625V/5.25V Automotive 8-Pin MSOP Tube / IC OPAMP GP 720MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 280 V/μs
GBP - Gain Bandwidth Product 720MHz
-3db Bandwidth 400MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 100μV
Operating Supply Current 4.25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784299-LTC6253CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6253
Introduction Date August 10, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6253CMS8#PBF CAD Model

Description

LTC6253CMS8#PBF: High-Speed, Low-Noise, Rail-to-Rail Operational Amplifier

The LTC6253CMS8#PBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to meet the demanding requirements of high-speed signal processing while maintaining low noise levels. This op-amp is an ideal choice for a wide range of applications, including active filters, ADC drivers, and high-performance audio systems.

Key Features

  • High-Speed Performance: The LTC6253CMS8#PBF offers a gain bandwidth product of 6.5MHz and a slew rate of 1.2V/µs, making it suitable for fast signal amplification in time-critical applications.
  • Low Noise Operation: With an input-referred noise of just 8.5nV/√Hz at 1kHz, this op-amp ensures signal integrity by minimizing noise, which is crucial for high-fidelity audio and precision instrumentation.
  • Rail-to-Rail Input/Output: The device can handle input signals and provide output signals that extend from the negative supply to the positive supply, offering the full dynamic range available from the power supply rails.
  • Low Power Consumption: The LTC6253CMS8#PBF is optimized for low power operation, consuming only 1.3mA of supply current per amplifier, which is beneficial for battery-powered and portable devices.
  • Single or Dual Supply Operation: It can be operated from a single 2.5V to 5.25V supply or a dual ±1.25V to ±2.625V supply, providing design flexibility.

Package and Quality

The LTC6253CMS8#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Applications

The versatile nature of the LTC6253CMS8#PBF makes it an excellent choice for a variety of applications, including:

  • Driving Analog-to-Digital Converters (ADCs)
  • High-Quality Audio Amplification
  • Buffering for Data Acquisition Systems
  • Active Filtering and Signal Conditioning
  • Medical Instrumentation
  • Automotive and Industrial Electronics

Overall, the LTC6253CMS8#PBF from Linear Technology stands out as a high-performance op-amp that delivers speed, precision, and low-noise operation, all within a power-efficient and space-saving design.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9553 $58.9553
2+ $55.2239 $110.4478
3+ $53.3583 $160.0749
5+ $49.6269 $248.1345
6+ $47.7612 $286.5672
7+ $45.8956 $321.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess