EN
  • EN
  • DE

LTC6652BCMS8-3#TRPBF

Part No LTC6652BCMS8-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303487-LTC6652BCMS8-3#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6652BCMS8-3#TRPBF CAD Model

Description

Linear Technology's LTC6652BCMS8-3#TRPBF Precision Voltage Reference

The LTC6652BCMS8-3#TRPBF is a high-accuracy, low-drift, and low-noise voltage reference component designed by Linear Technology. This precision voltage reference is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-precision applications where a stable reference voltage is critical.

Key Features

  • High Accuracy: The LTC6652BCMS8-3#TRPBF offers a highly precise output voltage of 3V, which is crucial for maintaining the integrity of the signal chain in precision measurement systems.
  • Low Temperature Drift: With an exceptional temperature coefficient, this voltage reference ensures minimal drift over a wide temperature range, making it suitable for applications that operate under varying environmental conditions.
  • Low Output Noise: It features a low noise output, which is essential for sensitive electronics where noise can significantly impact the performance of the system.
  • Long-Term Stability: The device demonstrates excellent long-term stability, thus providing consistent performance and reducing the need for recalibration over time.
  • Wide Supply Range: It operates with a supply voltage range that accommodates common system voltages, offering flexibility in a variety of circuit designs.
  • Small Package Size: The LTC6652BCMS8-3#TRPBF is available in a compact MSOP-8 package, which is beneficial for space-constrained applications.

Applications

The LTC6652BCMS8-3#TRPBF is suitable for a diverse range of applications, including:

  • Precision data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • High-resolution imaging systems
  • Industrial control systems

Linear Technology's commitment to quality means that the LTC6652BCMS8-3#TRPBF is manufactured to the highest standards, ensuring reliable and consistent performance for critical applications. Whether you are designing a high-precision instrument or looking to enhance the accuracy of your existing system, the LTC6652BCMS8-3#TRPBF is an excellent choice for a stable and precise voltage reference.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess