EN
  • EN
  • DE

LTC6655CHLS8-5

Part No LTC6655CHLS8-5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 2.5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Noise - 10Hz to 10kHz 0.67ppmrms
Parts Input Voltage (V) 5.2V ~ 13.2V
Supply Current 7.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-LCC (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732215-LTC6655CHLS8-5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6655CHLS8-5 CAD Model

Description

LTC6655CHLS8-5 Low Noise, Precision Reference Voltage Source

The LTC6655CHLS8-5 is a high-precision, low-noise reference voltage source from Linear Technology, designed to ensure stability and accuracy in a wide range of applications. With a nominal output voltage of 5V, this reference source is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry where a stable reference is crucial.

Key Features:

  • Low Noise Output: The LTC6655CHLS8-5 is designed to produce a low noise output, making it suitable for sensitive applications where noise can impact performance.
  • High Accuracy: With excellent accuracy and temperature stability, this reference voltage source maintains a consistent output under varying conditions.
  • Long-Term Stability: The device is characterized by its long-term stability, ensuring reliable performance over time without significant drift.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it versatile for use in different environments.
  • Low Temperature Coefficient: The LTC6655CHLS8-5 features a low temperature coefficient, minimizing output variations due to temperature changes.
  • Supply Voltage Range: This reference voltage source supports a wide supply voltage range, providing flexibility in system design.

Applications:

  • Precision Data Conversion
  • High-resolution ADCs and DACs
  • Medical Instruments
  • Industrial Control Systems
  • Automotive Electronics
  • Professional Test Equipment

The LTC6655CHLS8-5 comes in a hermetically sealed, 8-lead LS8 package, which enhances its reliability and performance by protecting it from environmental factors. Its compact size and robust design make it an excellent choice for space-constrained applications that require high precision and stability. Whether used in laboratory equipment or integrated into a product for mass production, the LTC6655CHLS8-5 ensures that your systems will perform at their best with a consistent and accurate reference voltage.

Linear Technology's commitment to quality means that the LTC6655CHLS8-5 is manufactured to the highest standards, with rigorous testing to guarantee performance specifications. Integrating this reference source into your design will provide peace of mind, knowing that you have chosen a product synonymous with precision and reliability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,578 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess