EN
  • EN
  • DE

LTC6702ITS8#TRMPBF

Part No LTC6702ITS8#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP LOW VOLT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.7 V to 5.5 V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Quiescent (Max) 32μA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020680-LTC6702ITS8#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6702ITS8#TRMPBF CAD Model

Description

Overview of LTC6702ITS8#TRMPBF

The LTC6702ITS8#TRMPBF is a high-performance, low-power, dual comparator manufactured by Linear Technology, now part of Analog Devices. This compact and reliable component is designed for precision voltage and current sensing applications in a wide range of electronic circuits. The LTC6702ITS8#TRMPBF is an ideal choice for system designers looking for a comparator with fast response times and low power consumption.

Key Features

  • Low Operating Voltage: The product operates from a supply voltage range of 2.5V to 5.5V, making it suitable for battery-powered and portable devices.
  • Low Power Consumption: It features a typical quiescent current of only 6μA, which is advantageous for power-sensitive applications.
  • Fast Response Time: The LTC6702ITS8#TRMPBF boasts a fast propagation delay of 220ns, ensuring quick response to input threshold crossings.
  • Dual Comparators: This device includes two independent comparators, providing flexibility in design and reducing the number of components required on a PCB.
  • Internal Hysteresis: Built-in hysteresis improves stability and prevents oscillation, which is critical in noisy environments.
  • Push-Pull Outputs: The comparators feature push-pull outputs that can drive loads directly without requiring an external pull-up resistor.

Applications

The LTC6702ITS8#TRMPBF is versatile and can be used in various applications such as:

  • Battery monitoring and management systems
  • Threshold detectors and window comparators
  • Signal level translation and level shifting
  • Overvoltage and undervoltage protection
  • Industrial and automotive electronics
  • Portable and wearable devices

Package and Quality

The LTC6702ITS8#TRMPBF is offered in a compact SOT-23 package, occupying minimal space on a printed circuit board and making it suitable for space-constrained applications. The product is also available in tape and reel packaging, which facilitates automated assembly processes. Linear Technology ensures high-quality and reliability standards, making this comparator a dependable choice for critical and high-performance applications.

With its combination of speed, low power, and dual functionality, the LTC6702ITS8#TRMPBF from Linear Technology stands out as a top-tier component for designers and engineers looking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0253 $54.2277
21+ $4.9438 $103.8198
32+ $4.7893 $153.2576
44+ $4.6348 $203.9312
56+ $4.4804 $250.9024
75+ $4.0169 $301.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess