EN
  • EN
  • DE

LTC6802G2

Part No LTC6802G2
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072628-LTC6802G2
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6802G2 CAD Model

Description

Linear Technology LTC6802G2 High Voltage Battery Monitor

The LTC6802G2 from Linear Technology is a highly sophisticated integrated circuit designed for monitoring the voltages of high voltage battery stacks. This precision battery monitoring IC is an indispensable component in applications such as electric vehicles, hybrid electric vehicles, and any system that utilizes a multi-cell battery configuration where accurate voltage monitoring is critical for safety and efficiency.

Key Features:

  • Multicell Voltage Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 5mV, the LTC6802G2 ensures that all cells within a stack are performing optimally and safely.
  • High Voltage Capability: With an operating range of -0.3V to 60V, this IC is designed to withstand the high voltage environments typical of large battery stacks, providing reliable performance under a wide range of conditions.
  • Robust Communication: The LTC6802G2 includes a reliable, high-speed ISO-SPI interface, which allows for safe data communication in high noise environments. This interface can connect multiple LTC6802G2 devices in a daisy-chain configuration, enabling the monitoring of an even larger number of cells.
  • Passive Cell Balancing: The device supports passive cell balancing, which helps to maximize the life and performance of the battery pack by ensuring that all cells are equally charged.
  • Low Power Consumption: Designed to be energy efficient, the LTC6802G2 can operate in a low power mode to reduce the drain on the battery pack when the system is in standby or off state.

Applications:

The LTC6802G2 is ideal for a variety of applications that require precise voltage monitoring and management of multiple battery cells. These include:

  • Electric and Hybrid Electric Vehicles
  • Backup Power Systems
  • Grid Storage
  • Uninterruptible Power Supplies (UPS)
  • Portable and Stationary Energy Storage Systems

Overall, the LTC6802G2 is a critical component for any application that demands accurate voltage monitoring of high voltage battery systems. Its robust feature set ensures the longevity and reliability of battery packs, contributing to the overall safety and efficiency of the system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess