The LTC6820HUD#TRPBF is a robust communication interface device from Linear Technology designed to provide a high voltage isolated Serial Peripheral Interface (SPI) for applications requiring reliable data transfer in harsh environments. This product is especially suitable for automotive, industrial, and medical applications where electrical isolation is necessary due to potential differences between domains.
Key Features
- High Voltage Isolation: The LTC6820HUD#TRPBF is capable of withstanding up to 6kV of isolation, making it ideal for systems that require strict electrical isolation between the SPI bus master and slave devices.
- Wide Operating Temperature Range: It operates reliably over an extended temperature range from -40°C to +125°C, ensuring performance in extreme conditions.
- Low EMI Emission: The device features low electromagnetic interference (EMI) emissions, which is crucial for applications sensitive to electrical noise.
- High-Speed Operation: It supports SPI data rates up to 1Mbps, enabling fast data transfer for time-sensitive applications.
Applications
The LTC6820HUD#TRPBF is versatile and can be used in various applications that demand high voltage isolation and robust communication, such as:
- Automotive control systems
- Industrial monitoring and control
- Isolated data acquisition systems
- Medical equipment with patient electrical isolation requirements
Product Specifications
Parameter
Value
Isolation Voltage
6kV
Operating Temperature
-40°C to +125°C
SPI Data Rate
Up to 1Mbps
Package
3mm x 3mm QFN
Quality and Reliability
Linear Technology ensures that the LTC6820HUD#TRPBF meets high standards of quality and reliability, making it a trusted choice for critical systems where failure is not an option.