EN
  • EN
  • DE

MAX4030EEUA+

Part No MAX4030EEUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Use For General
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 144MHz
Slew Rate 115V/μs
Current - Supply 12mA
Current - Output / Channel 100mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX4030E
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805909-MAX4030EEUA+
Ultra Librarian 3D Model Ultra Librarian MAX4030EEUA+ CAD Model

Description

Maxim Integrated MAX4030EEUA+ High-Speed Operational Amplifier

The Maxim Integrated MAX4030EEUA+ is a precision, high-speed operational amplifier that offers a blend of performance features suited for a wide range of applications. This operational amplifier is designed for signal conditioning, active filtering, and buffer amplification, with a focus on providing high-speed operation without sacrificing stability and precision.

With its single-supply voltage operation ranging from 2.7V to 6.5V, the MAX4030EEUA+ is ideal for battery-powered devices and low-voltage systems. Its low input bias current and low offset voltage make it perfect for high-impedance sensor interfaces and precision data acquisition systems.

The device boasts a high slew rate and a wide bandwidth, which are critical parameters for applications requiring fast and accurate signal processing. The MAX4030EEUA+ can handle a slew rate of 10V/μs and offers a gain bandwidth product of 10MHz, ensuring that signals are amplified with minimal distortion and phase lag.

Additionally, the MAX4030EEUA+ features a Rail-to-Rail output, which enables the output signal to swing close to the supply rails, maximizing the dynamic range in low-voltage applications. This feature is particularly useful in analog-to-digital conversion circuits where maximizing the input signal amplitude is critical for achieving high resolution.

The operational amplifier comes in a compact 8-pin μMAX package, making it suitable for space-constrained applications without compromising on performance. Its small footprint allows for more efficient use of PCB space, which is essential in portable electronics and miniature sensor modules.

Key features of the MAX4030EEUA+ include:

  • Single-supply operation from 2.7V to 6.5V
  • Low input bias current
  • Low offset voltage
  • High slew rate: 10V/μs
  • Gain bandwidth product: 10MHz
  • Rail-to-Rail output
  • Compact 8-pin μMAX package

Whether you're designing audio equipment, communication systems, or precision instrumentation, the Maxim Integrated MAX4030EEUA+ operational amplifier is a reliable choice that combines high-speed performance with the precision required for today's demanding analog circuits.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Texas Instruments
Lowest to $3.2870
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7814 $53.4420
70+ $1.4617 $102.3190
110+ $1.4160 $155.7600
150+ $1.3703 $205.5450
190+ $1.3246 $251.6740
255+ $1.1876 $302.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess