EN
  • EN
  • DE

LTC6820IUD#TRPBF

Part No LTC6820IUD#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC COMM INTERFACE ISOSPI 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Isolated Communications Interface
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-QFN (3x3)
Mounting Surface Mount
Win Source Part Number 1064075-LTC6820IUD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LTC6820IUD#TRPBF CAD Model

Description

LTC6820IUD#TRPBF - High-Speed Isolated SPI Interface

The LTC6820IUD#TRPBF is a robust, high-speed SPI (Serial Peripheral Interface) communication interface device designed by Linear Technology, now part of Analog Devices, Inc. This innovative component provides a seamless and reliable isolated interface for data transfer between devices in a system, ensuring signal integrity even in challenging electrical environments.

Key Features:

  • High-Speed Operation: The LTC6820IUD#TRPBF supports SPI data rates up to 1 Mbps, making it suitable for applications requiring fast data transfer.
  • Isolation: With integrated signal isolation, this device ensures that data signals are protected from noise and ground loops, which is critical for maintaining data integrity in industrial and automotive environments.
  • Wide Temperature Range: The device operates reliably over an industrial temperature range from -40°C to 125°C, ensuring performance in extreme conditions.
  • Low Power Consumption: It is designed for efficiency, with low quiescent current consumption, making it ideal for power-sensitive applications.
  • Flexible Power Supply: The LTC6820IUD#TRPBF can be powered from a single 3V to 5.5V supply, providing design flexibility.
  • Robust Packaging: Housed in a compact QFN package, it is suitable for space-constrained applications while providing robustness and reliability.

Applications:

The LTC6820IUD#TRPBF is well-suited for a wide range of applications that require reliable data communication with electrical isolation, such as:

  • Industrial Control Systems
  • Automotive Control Systems
  • Medical Equipment
  • Isolated Data Acquisition Systems
  • Test and Measurement Equipment

This product is available in a tape and reel package, denoted by the "#TRPBF" suffix, which is compatible with automated manufacturing processes, ensuring ease of integration into production lines.

Overall, the LTC6820IUD#TRPBF from Linear Technology represents a high-performance solution for designers looking to implement isolated SPI interfaces in their systems, with the assurance of quality and reliability that comes with the Linear Technology brand.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9045 $59.4270
11+ $9.2777 $102.0547
17+ $8.9642 $152.3914
24+ $8.3374 $200.0976
32+ $8.0239 $256.7648
39+ $7.7105 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess