EN
  • EN
  • DE

LTC6903CMS8#TRPBF

Part No LTC6903CMS8#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 68MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 020684-LTC6903CMS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6903CMS8#TRPBF CAD Model

Description

LTC6903CMS8#TRPBF - A High Performance Digital Oscillator

The LTC6903CMS8#TRPBF is a precision, digitally controlled oscillator (DCO) from Linear Technology, designed to provide a versatile and stable frequency source for a wide array of applications. Its compact size and robust feature set make it ideal for use in portable devices, communication systems, and embedded applications where space is at a premium and performance cannot be compromised.

Key Features

  • Programmable Frequency Range: The LTC6903 is capable of generating frequencies from 1kHz to 68MHz, programmable via a serial interface. This wide range allows for its use in various applications, from low-frequency tasks to high-speed operations.
  • High Resolution: With a frequency resolution of less than 1%, the LTC6903 provides precise control over the output frequency, ensuring that the generated signals are accurate and consistent.
  • Serial Interface: The device can be programmed using a simple 2-wire I²C serial interface, which makes it easy to integrate into digital systems and allows for on-the-fly frequency adjustments without the need for complex programming or external components.
  • Low Power Consumption: Engineered for efficiency, the LTC6903 consumes minimal power, which is crucial for battery-powered devices and applications where energy efficiency is a priority.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the LTC6903 is suitable for use in environments with extreme temperature variations.
  • Robust Package: The device comes in an MSOP-8 package, which is not only space-saving but also offers a reliable performance in a variety of circuit configurations.

Applications

The LTC6903CMS8#TRPBF is versatile enough to be used in numerous applications. It is particularly well-suited for use in:

  • Clock generation for microprocessors and DSPs
  • Wireless communication systems
  • Portable instrumentation
  • Audio and video equipment
  • Medical devices
  • Industrial controls

With its combination of high-frequency operation, precision, and ease of use, the LTC6903CMS8#TRPBF from Linear Technology stands out as a high-quality choice for designers looking for a reliable and flexible digital oscillator solution.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0004 $56.0028
16+ $6.5644 $105.0304
24+ $6.3593 $152.6232
33+ $6.1542 $203.0886
43+ $5.9490 $255.8070
57+ $5.3336 $304.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,294 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess