The LTC6905AIS5 is a high-performance, precision silicon oscillator produced by Linear Technology, which is now part of Analog Devices. This compact and robust component offers a low-power and space-saving solution for generating a precise, programmable frequency. Designed to replace traditional crystal oscillators, the LTC6905AIS5 provides greater reliability and flexibility, making it ideal for a wide range of applications including portable electronics, networking devices, and embedded systems.
Key Features
- Frequency Range: The oscillator can be programmed to produce frequencies from 1MHz to 20MHz, which can be adjusted using a simple resistor value change.
- High Precision: With a frequency error of less than ±1.5%, users can expect accurate timing for their applications.
- Low Power Consumption: The LTC6905AIS5 is optimized for power-sensitive applications, with a typical supply current of only 105μA.
- Supply Voltage: It operates from a single supply voltage ranging from 2.7V to 5.5V, making it compatible with a variety of logic levels and power systems.
- Compact Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
- Temperature Stability: Temperature-compensated frequency stability ensures reliable operation over the full industrial temperature range (-40°C to 85°C).
Applications
- Portable and battery-powered electronics
- Wireless communication systems
- Networking equipment such as routers and switches
- Microcontroller clock generation
- Industrial and automotive systems
Advantages
The LTC6905AIS5 provides several advantages over traditional crystal oscillators. Its programmability allows for easy adjustments and fine-tuning of the frequency without the need for different crystal units. The absence of external components, such as load capacitors, simplifies the design and reduces the bill of materials. Additionally, the silicon oscillator's solid-state construction enhances reliability by eliminating the mechanical resonating structures found in crystals, which can be susceptible to shock and vibration.
Overall, the LTC6905AIS5 offers a versatile and reliable solution for designers looking to incorporate a stable and precise clock source into their electronic designs without the constraints and limitations of traditional crystal oscillators.