EN
  • EN
  • DE

LTC6905CS5#TRMPBF

Part No LTC6905CS5#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Cut Reel
Status Active
Type Oscillator, Silicon
Frequency 17MHz to 170MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 14mA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 1064085-LTC6905CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5#TRMPBF CAD Model

Description

The LTC6905CS5#TRMPBF is a high-performance, precision silicon oscillator from Linear Technology, designed to provide a stable and accurate clock signal for a wide range of electronic applications. This compact and robust component comes in a surface-mount, SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Frequency Range: The device offers a programmable frequency range from 17MHz to 170MHz, which can be set using a single resistor. This feature provides flexibility and reduces the need for multiple oscillators with different frequencies.
  • High Accuracy: With a frequency accuracy of ±1.5%, the LTC6905CS5#TRMPBF ensures reliable and precise clock generation for critical applications.
  • Low Power Consumption: The oscillator operates with a supply voltage ranging from 2.7V to 5.5V, providing low power consumption that is suitable for battery-powered devices.
  • Temperature Stability: It maintains stable performance across a wide temperature range of -40°C to 85°C, making it suitable for industrial and automotive applications where temperature variations are common.
  • Output Enable: An output enable pin allows the user to enable or disable the oscillator output, providing additional control for power-saving modes and system management.

Applications

The LTC6905CS5#TRMPBF is versatile and can be used in various applications, including:

  • Portable and wireless devices
  • Networking equipment
  • Computer peripherals
  • Microprocessor and microcontroller clock generation
  • Test and measurement systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6905CS5#TRMPBF is no exception. It is designed to meet stringent quality and reliability standards, ensuring consistent performance and longevity in the field. The device is also RoHS compliant, adhering to environmental regulations and catering to eco-conscious customers.

Overall, the LTC6905CS5#TRMPBF from Linear Technology is a reliable and flexible solution for systems requiring a stable and precise clock signal, all within a small form factor that is easy to integrate into a wide range of electronic designs.

You May Also Be Interested in

SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6098 $52.8784
19+ $5.4234 $103.0446
29+ $5.2539 $152.3631
40+ $5.0845 $203.3800
51+ $4.9150 $250.6650
69+ $4.4065 $304.0485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess