EN
  • EN
  • DE
  • IT

LTC6908CS6-1#TRMPBF

Part No LTC6908CS6-1#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.05MHz to 10MHz CMOS/Squarewave Automotive 6-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1.25mA
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Mounting SMD
Win Source Part Number 784419-LTC6908CS6-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6908
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6908CS6-1#TRMPBF CAD Model

Description

The LTC6908CS6-1#TRMPBF is a high-performance, silicon oscillator from Linear Technology designed to provide a precision, programmable frequency range suitable for a variety of electronic applications. This innovative component is part of Linear Technology's oscillator family that offers a spread spectrum frequency modulation capability, which can significantly reduce electromagnetic interference (EMI).

Key Features

  • Programmable Frequency: The oscillator frequency can be set using a single external resistor, providing flexibility and precision in frequency selection.
  • Spread Spectrum Frequency Modulation: The device incorporates spread spectrum technology to decrease EMI, making it ideal for noise-sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6908CS6-1#TRMPBF maintains a low current draw even at high frequencies.
  • Wide Frequency Range: This component supports a wide range of frequencies, making it versatile for use in various electronic systems.
  • Compact Package: Housed in a small SOT-23 package, it is suitable for space-constrained applications.

Applications

The LTC6908CS6-1#TRMPBF is well-suited for a multitude of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Automotive electronics systems
  • Industrial control systems
  • Communication equipment
  • Medical devices

Technical Specifications

Parameter Value Frequency Range 50kHz to 10MHz Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to 85°C Package Type SOT-23

The LTC6908CS6-1#TRMPBF oscillator from Linear Technology is a versatile, easy-to-use solution for generating precise frequencies with the added benefit of EMI reduction. Its programmability, low power consumption, and compact size make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Need more? Email Us
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4956 $56.9736
15+ $7.7913 $116.8695
23+ $7.5478 $173.5994
31+ $7.3043 $226.4333
40+ $7.0609 $282.4360
54+ $6.3305 $341.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess