EN
  • EN
  • DE

LTC6908CS6-1#TRPBF

Part No LTC6908CS6-1#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.05MHz to 10MHz CMOS/Squarewave Automotive 6-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 50kHz ~ 10MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1.25mA
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Mounting SMD
Win Source Part Number 784420-LTC6908CS6-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6908
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6908CS6-1#TRPBF CAD Model

Description

Product Overview: LTC6908CS6-1#TRPBF

The LTC6908CS6-1#TRPBF is a versatile, programmable oscillator from Linear Technology, now part of Analog Devices, designed to provide precision frequency generation in a compact package. This high-performance component is an ideal solution for a wide range of applications where reliable and stable clock generation is critical.

Key Features

  • Resistor Set Frequency Range: The oscillator frequency can be set with a single external resistor, which makes it easy to adjust and fine-tune the frequency for specific applications.
  • Wide Frequency Range: It offers a wide frequency range, making it suitable for various applications, from low-frequency operations to those requiring higher frequencies.
  • Spread Spectrum Frequency Modulation: This feature helps in reducing electromagnetic interference (EMI), thereby improving performance in noise-sensitive applications.
  • Multiple Output Phases: The device can provide two outputs that are 180 degrees out of phase, which can be beneficial for balancing loads or driving differential inputs.
  • Low Power Consumption: It has a low supply current, which makes it an energy-efficient choice for battery-powered devices.
  • Compact SOT-23 Package: The LTC6908CS6-1#TRPBF comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC6908CS6-1#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6908CS6-1#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging environments.

Whether you are designing a new system or upgrading an existing one, the LTC6908CS6-1#TRPBF offers a flexible and reliable solution for your precision frequency generation needs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0163 $54.0978
14+ $7.3980 $103.5720
21+ $7.1668 $150.5028
29+ $6.9356 $201.1324
38+ $6.7044 $254.7672
50+ $6.0109 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess