EN
  • EN
  • DE

LTC6912HGN-2

Part No LTC6912HGN-2
Manufacturer Linear Technology
Description Dual Programmable Gain Amplifiers with Serial Digital Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209302-LTC6912HGN-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6912HGN-2 CAD Model

Description

Overview of LTC6912HGN-2

The LTC6912HGN-2 is a precision, digitally controlled, dual-channel programmable gain amplifier (PGA) designed by Linear Technology. This versatile component is ideal for a wide array of applications, including data acquisition systems, medical instrumentation, and industrial process controls, where precise signal conditioning is required.

Key Features

  • Programmable Gain: The LTC6912HGN-2 offers a gain range from 0 to 77.6dB, which can be adjusted in 6.02dB steps through a serial SPI interface, providing flexibility and precision for signal amplification.
  • Dual Matched Amplifiers: It includes two matched amplifiers that can be independently controlled, allowing for differential or single-ended input configurations and making it suitable for multitasking within complex systems.
  • Low Noise and Distortion: This product features low noise and low distortion characteristics, ensuring high-quality signal amplification with minimal interference, making it ideal for high-fidelity applications.
  • Wide Supply Range: The LTC6912HGN-2 operates with a supply voltage range from 2.7V to 5.5V, accommodating various power supply requirements and simplifying system design.
  • Compact Package: Housed in a compact 16-lead narrow SSOP package, the LTC6912HGN-2 is designed for space-constrained applications, providing a high degree of functionality in a small footprint.

Applications

The LTC6912HGN-2 is engineered for use in a variety of applications, where precise gain control and high-quality signal processing are crucial. Some of these applications include:

  • Automatic Gain Control (AGC) Systems
  • ADC Driver Amplification
  • Signal Conditioning Systems
  • Audio Processing
  • Medical Imaging Equipment

Technical Specifications

Some of the technical specifications that define the LTC6912HGN-2 include:

  • Gain Range: 0 to 77.6dB
  • Gain Steps: 6.02dB
  • Supply Voltage Range: 2.7V to 5.5V
  • Package Type: 16-lead narrow SSOP
  • Operating Temperature Range: -40°C to 85°C

With its robust feature set, the LTC6912HGN-2 from Linear Technology stands out as a versatile and reliable choice for precision gain control in a multitude of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess