EN
  • EN
  • DE

LTC6941CUD-3#PBF

Part No LTC6941CUD-3#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828686-LTC6941CUD-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6941CUD-3#PBF CAD Model

Description

LTC6941CUD-3#PBF - A High-Performance Ultralow Noise PLL

The LTC6941CUD-3#PBF is a cutting-edge phase-locked loop (PLL) integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance chip is a key component in advanced frequency synthesis systems where low phase noise and high-frequency stability are essential. The LTC6941CUD-3#PBF is ideally suited for applications in wireless infrastructure, instrumentation, and aerospace systems, where precision and reliability are paramount.

Key Features

  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various applications.
  • Low Phase Noise: With its ultralow phase noise performance, the LTC6941CUD-3#PBF ensures a clean signal for high-fidelity communication and precise measurements.
  • High Output Drive: The IC can deliver a robust output signal, which is crucial for driving mixers and other RF components without the need for additional amplification.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies the design process and reduces the overall component count.
  • Programmable: Users can program the device through a serial interface, offering flexibility and control over the PLL's settings.

Advanced Technical Specifications

The LTC6941CUD-3#PBF boasts an impressive technical profile, with a fractional frequency synthesizer that allows for fine-tuning of the output frequency. The device's phase noise floor is exceptionally low, which translates to a cleaner, more stable output signal. Additionally, the integrated VCO operates over a wide frequency range, providing design engineers with the flexibility to accommodate different system requirements.

Package and Quality Assurance

The LTC6941CUD-3#PBF comes in a compact QFN package that is suitable for space-constrained applications. Linear Technology's commitment to quality ensures that each chip meets rigorous performance standards, providing designers with confidence in the reliability and longevity of their systems.

Overall, the LTC6941CUD-3#PBF from Linear Technology is a top-tier solution for designers who require a PLL with ultralow phase noise and high-frequency agility. Its advanced features and programmability make it an indispensable component for high-performance electronic systems.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5285 $59.9845
40+ $2.8956 $115.8240
62+ $2.8055 $173.9410
86+ $2.7143 $233.4298
111+ $2.6242 $291.2862
148+ $2.3527 $348.1996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess