EN
  • EN
  • DE

LTC6941CUD4PBF

Part No LTC6941CUD4PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072647-LTC6941CUD4PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6941CUD4PBF CAD Model

Description

Linear Technology LTC6941CUD-4#PBF - Ultra-Low Noise and Spurious PLL with Integrated VCO

The LTC6941CUD-4#PBF is a high-performance, ultra-low noise, and low spurious phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) from Linear Technology. This cutting-edge component is designed to deliver precise and stable frequency generation for a wide range of applications, including wireless infrastructure, test and measurements, military systems, and aerospace.

Key Features:

  • Integrated VCO: The device includes an integrated VCO that operates over a frequency range of 3.84GHz to 4.00GHz, eliminating the need for external VCOs and simplifying the design process.
  • Low Phase Noise: The LTC6941CUD-4#PBF boasts exceptional phase noise performance, which is critical for applications where signal integrity is paramount.
  • High Output Drive: With a high output drive capability, this PLL can directly drive the mixer or LO buffer without additional amplification stages.
  • Programmable Divider: It features a programmable divider that allows for a wide range of frequency planning options.
  • Multiple Outputs: The device provides both differential and single-ended outputs, offering flexibility in interfacing with other components in the signal chain.
  • Serial Interface: Configuration is made easy through a serial interface, which simplifies programming the internal registers.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Military and Defense Electronics
  • Aerospace Communication Systems

The LTC6941CUD-4#PBF is available in a compact 4x4 mm QFN package, making it suitable for space-constrained applications. Its robust design and high level of integration make it an ideal choice for designers looking to enhance system performance while reducing complexity and overall cost.

Linear Technology's commitment to quality ensures that the LTC6941CUD-4#PBF meets the stringent requirements of high-performance frequency synthesis. With its combination of low noise characteristics, high integration, and user-friendly interface, this PLL with an integrated VCO stands out as a superior solution for sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess