EN
  • EN
  • DE
  • IT

LTC6948IUFD-4#PBF

Part No LTC6948IUFD-4#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 425MHz-IN 6390MHz-OUT Automotive 28-Pin QFN EP Tube / IC FRACTIONAL-N PLL W/VCO 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Clock/Frequency Synthesizer (RF/IF), Fractional N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 6.39GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 784470-LTC6948IUFD-4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6948
Introduction Date June 13, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6948IUFD-4#PBF CAD Model

Description

The LTC6948IUFD-4#PBF is a high-performance, low noise, and wideband phase-locked loop (PLL) with integrated voltage-controlled oscillator (VCO) from Linear Technology, designed to address the needs of demanding frequency synthesis applications. This component is ideal for use in wireless communication systems, test and measurement equipment, and military hardware, where precision and reliability are paramount.

Key Features

  • Wide Frequency Range: The VCO provides a broad frequency range from 3.7GHz to 5.8GHz, allowing for versatile use in multiple applications.
  • Low Phase Noise Performance: With its low phase noise characteristics, the LTC6948IUFD-4#PBF ensures high signal integrity, which is crucial for high-speed data transmission and quality signal generation.
  • Integrated Output Divider: An integrated output divider with programmable division ratios extends the output frequency range, enhancing the chip's flexibility.
  • Fast Locking: The fast lock feature of the PLL minimizes the lock time, which is essential for applications that require quick frequency changes and agile performance.
  • Programmable Charge Pump: The programmable charge pump allows for optimization of the loop filter, which can be tailored to specific application requirements.
  • Serial Interface: The device includes a serial interface for programming and control, enabling easy integration into complex systems.

Applications

The LTC6948IUFD-4#PBF is well-suited for a variety of applications, including:

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Military and Space
  • Clock Generation for High-Speed Data Converters

Package and Quality

Enclosed in a compact QFN package, the LTC6948IUFD-4#PBF is designed for space-constrained applications. The product adheres to Linear Technology's high-quality standards, ensuring reliability and performance in the field. For technical specifications, application support, and ordering information, customers can visit Linear Technology's official website or contact their local sales office.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK MULTIPLIER ATTENUATOR / IC
Lowest to $105.1051
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Lowest to $5.8186
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER 20MLP
Need more? Email Us
Microchip Technology
IC VCXO 640MHZ 16TSSOP
Need more? Email Us
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
Skyworks Solutions Inc.
IC NETWORK SYNCRONIZER / IC
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20SOIC
Lowest to $9.6352
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9327 $63.8654
4+ $29.9116 $119.6464
6+ $28.9012 $173.4072
9+ $26.8800 $241.9200
11+ $25.8695 $284.5645
14+ $24.8590 $348.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,301 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess