EN
  • EN
  • DE

LTC7851EUHH-1#PBF

Part No LTC7851EUHH-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Ctrlr Buck 58QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Clock Sync No
Height 800 µm
Max Duty Cycle 91.5 %
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Output Phases 1
Number of Outputs 4
Number of Pins 58
Output Configuration Positive
Output Type PWM
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 3 MHz
Synchronous Rectifier No
Win Source Part Number 1214557-LTC7851EUHH-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7851EUHH-1#PBF CAD Model

Description

Product Overview: LTC7851EUHH-1#PBF

The LTC7851EUHH-1#PBF is a high-performance, quad output, multiphase synchronous step-down switching regulator controller from Linear Technology. This advanced component is designed to power demanding applications, ensuring high efficiency, precision, and reliability. Its versatility makes it an ideal choice for a wide range of systems, including telecommunications, datacom infrastructure, and high-density power systems.

Key Features

  • Quad Output Controller: The LTC7851EUHH-1#PBF can manage up to four outputs, making it suitable for complex systems that require multiple regulated voltages.
  • Multiphase Operation: This controller supports multiphase operation, which helps in reducing input and output ripple, improving thermal performance, and enabling the use of smaller, lower-cost capacitors and inductors.
  • Precision Voltage Regulation: It offers exceptional voltage regulation accuracy, which is critical for ensuring the stability and performance of sensitive electronic components.
  • High Efficiency: The device's synchronous operation contributes to high efficiency, which is essential for reducing power losses and managing thermal load in compact designs.
  • Flexible Phase Assignment: The LTC7851EUHH-1#PBF allows for flexible phase assignment between outputs, which can be used to optimize performance and component selection for specific applications.
  • Adjustable Frequency: Users can adjust the operating frequency from 250kHz to 770kHz or synchronize it to an external clock, providing flexibility for system-level power design and optimization.

Applications

  • Telecommunications Equipment
  • Datacom Infrastructure
  • Industrial Systems
  • High-Density Distributed Power Systems

Technical Specifications

The LTC7851EUHH-1#PBF operates over a wide input voltage range and is housed in a compact QFN-38 package, ensuring a minimal footprint on the PCB. With its robust design, it can withstand challenging environmental conditions, making it suitable for industrial-grade applications.

For detailed technical specifications, please refer to the official datasheet provided by Linear Technology.

You May Also Be Interested in

Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0380 $54.1140
7+ $14.8004 $103.6028
11+ $14.3379 $157.7169
15+ $13.8754 $208.1310
19+ $13.4129 $254.8451
25+ $12.0253 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess