EN
  • EN
  • DE

LTM4601V-1#PBF

Part No LTM4601V-1#PBF
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1435+
Reference case LGA118
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710961-LTM4601V-1#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4601V-1#PBF CAD Model

Description

LTM4601V-1#PBF - High Efficiency, Low Voltage DC/DC µModule

The LTM4601V-1#PBF is a complete system-in-a-package (µModule) from Linear Technology, designed to provide a high-efficiency power management solution for low voltage applications. This innovative module integrates the DC/DC controller, power switches, inductor, and all support components within a compact, surface-mount LGA package. It is engineered to deliver a high level of performance with minimal external components, simplifying the design process for engineers and reducing the overall solution footprint on the PCB.

Key Features:

  • Input Voltage Range: The module operates from a supply voltage range of 4.5V to 20V, making it versatile for a wide array of applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5V, allowing for flexibility in different system requirements.
  • High Efficiency: With an efficiency of up to 92%, the LTM4601V-1#PBF ensures that power loss is minimized, which is crucial for thermal management and energy savings.
  • High Power Density: The compact LGA package (15mm x 15mm x 2.8mm) enables a power density of up to 300W/in³, ideal for space-constrained applications.
  • Integrated Components: The inclusion of internal power switches, inductor, and compensation reduces the need for external components, leading to a cleaner and more reliable design.

Applications:

The LTM4601V-1#PBF is suitable for a range of applications, particularly where space is at a premium and power efficiency is a key consideration. Typical applications include:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Medical Equipment
  • Test and Measurement Devices

Quality and Reliability:

Linear Technology's µModule products are known for their high quality and reliability. The LTM4601V-1#PBF is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity in the field.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
ON Semiconductor
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess