EN
  • EN
  • DE

LTM4603EV-1#PBF

Part No LTM4603EV-1#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 6A 118-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Packaging Tray
Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage 1 0.6 to 5 V
Current - Output (Max) 6A
Applications ITE (Commercial)
Temperature Range - Operating -40°C to 85°C
Efficiency 93%
Mounting SMD (SMT)
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Case / Package 118-LGA (15x15)
Win Source Part Number 072663-LTM4603EV-1
Ultra Librarian 3D Model Ultra Librarian LTM4603EV-1#PBF CAD Model

Description

The LTM4603EV-1#PBF is a high-efficiency, DC/DC μModule (micromodule) regulator from Linear Technology, a renowned brand in the field of power management solutions. This advanced power module integrates a switching regulator, inductors, and all support components into a compact, encapsulated package, designed to simplify the implementation of power supply designs.

Key Features

  • High Efficiency: The LTM4603EV-1#PBF features high efficiency, which can significantly reduce power losses and improve system performance. This is particularly beneficial in applications where thermal management is critical.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, the LTM4603EV-1#PBF can accommodate a variety of supply voltages, making it versatile for different applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, allowing for a wide range of uses in different circuit designs.
  • Compact Design: The μModule design encapsulates all the necessary components, which minimizes the footprint on the PCB and reduces the complexity of the design and assembly process.
  • Integrated Components: The integration of inductors, MOSFETs, a DC/DC controller, and compensation circuitry simplifies the design process, saving time and reducing potential points of failure.

Applications

The LTM4603EV-1#PBF is ideal for a range of applications where space is at a premium and power efficiency is of utmost importance. These include:

  • Telecommunications equipment
  • Datacom infrastructure
  • Networking equipment
  • Industrial systems
  • Portable devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM4603EV-1#PBF provides reliable performance under varying conditions. The robust design and integrated over-temperature protection contribute to the long-term reliability of the product, making it a trustworthy choice for critical applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess