EN
  • EN
  • DE

LTM4612IV

Part No LTM4612IV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 5A 133LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 3.3 ~ 15 V
Current - Output (Max) 5A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 133-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206785-LTM4612IV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4612IV CAD Model

Description

LTM4612IV - Micro Module Regulator by Linear Technology

The LTM4612IV is a complete, high-efficiency, DC/DC step-down power supply. Manufactured by Linear Technology, a leader in analog and power management technology, this micro module regulator includes an onboard switching controller, power switches, inductor, and all support components. Designed to be compact and easy to use, the LTM4612IV is ideal for a wide range of applications, including telecommunications, data processing, medical, industrial, and point-of-load applications.

Encased in a rugged, thermally enhanced package, the LTM4612IV is designed for robust performance. It operates over a wide input voltage range of 4.5V to 28V and provides an adjustable output voltage from 0.8V to 5V, which allows for a high degree of flexibility in a variety of system architectures. With a maximum output current of 12A, the LTM4612IV is capable of delivering substantial power in a small footprint.

One of the key features of the LTM4612IV is its high efficiency, which can reach up to 93%. This makes it an excellent choice for systems where power efficiency is critical to reduce heat and improve reliability. The module's high switching frequency and current mode control enable a very fast transient response to line and load changes without sacrificing stability.

The LTM4612IV also offers a range of protection features to ensure the longevity and reliability of both the module and the system it powers. These include overvoltage, overcurrent, and over-temperature protection. Additionally, the device features tracking and soft-start capabilities to provide a controlled startup sequence, which can be particularly important in sensitive applications.

The device is available in a 15mm x 15mm x 2.8mm LGA package, which is suitable for automated assembly by standard surface mount equipment. The LTM4612IV is RoHS compliant, catering to environmental standards and regulations.

Linear Technology's LTM4612IV is a testament to their commitment to providing high-performance power management solutions that simplify design, reduce board space, and lower system cost, while offering industry-leading performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2678 $74.2678
2+ $60.9377 $121.8754
3+ $59.0334 $177.1002
4+ $57.1291 $228.5164
5+ $55.2248 $276.1240
7+ $49.5119 $346.5833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess