EN
  • EN
  • DE

LTM4612MPV#PBF

Part No LTM4612MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 3.3V to 15V 5A Automotive 133-Pin LGA Tray / IC BUCK SYNC ADJ 5A 133LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 36V
Voltage - Output 1 3.3 ~ 15 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 133-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 133-LGA (15x15)
Win Source Part Number 784579-LTM4612MPV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4612
Introduction Date August 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4612MPV#PBF CAD Model

Description

Product Overview: LTM4612MPV#PBF

The LTM4612MPV#PBF is a high-performance, low-voltage DC/DC µModule (micromodule) regulator from Linear Technology, designed to deliver precision power management for a wide range of applications. This innovative product integrates the inductor, power switches, DC/DC controller, compensation circuitry and input/output capacitors in a compact, surface-mount package.

Key Features

  • Wide Input Voltage Range: The LTM4612MPV#PBF operates efficiently with an input voltage range from 4.5V to 20V, making it versatile for various system voltages.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8V to 5V, which can be set by a single external resistor, providing flexibility for different power needs.
  • High Efficiency: The device's high efficiency and low power dissipation are achieved through the use of a synchronous switching mode topology.
  • Compact Design: With its LGA (Land Grid Array) package, the LTM4612MPV#PBF conserves valuable board space, making it ideal for space-constrained applications.
  • Robust Thermal Performance: The product is designed to operate reliably over a wide temperature range, with a military-grade operating temperature range of -55°C to +125°C.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring the safety and reliability of the module under various conditions.

Applications

The versatility of the LTM4612MPV#PBF makes it suitable for a broad spectrum of applications, including:

  • Telecommunications equipment
  • Datacom infrastructure
  • Industrial systems
  • Medical devices
  • Military and aerospace electronics

Conclusion

The LTM4612MPV#PBF from Linear Technology is a state-of-the-art, highly integrated power solution that provides designers with a compact, efficient, and reliable option for managing power in sophisticated electronics. Its robust design, combined with a comprehensive feature set, makes it an excellent choice for applications requiring high performance in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3379 $77.3379
2+ $63.4568 $126.9136
3+ $61.4737 $184.4211
4+ $59.4907 $237.9628
5+ $57.5077 $287.5385
6+ $51.5586 $309.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess