EN
  • EN
  • DE

LTM4616MPV#PBF

Part No LTM4616MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 5V 8A/8A 144-Pin LGA Tray / DC/DC CNVRTR 2X0.6-5V 144LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 5 V
Voltage - Output 2 0.6 ~ 5 V
Current - Output (Maximum) 8A, 8A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 144-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 144-LGA (15x15)
Win Source Part Number 784584-LTM4616MPV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4616
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4616MPV#PBF CAD Model

Description

The LTM4616MPV#PBF is a complete, high-efficiency, dual step-down switching mode µModule (micromodule) regulator from Linear Technology. This innovative product encapsulates a high level of integration by combining two switching controllers, power FETs, inductors, and all the supporting components in a compact LGA package. Designed for ease of use, this µModule is ideal for a variety of applications requiring efficient power conversion and distribution.

Key Features

  • High Integration: The LTM4616MPV#PBF integrates all components including dual DC/DC controllers, power switches, inductors, and support components in a small form factor package.
  • Wide Input Voltage Range: This µModule operates from a wide input voltage range of 4.5V to 24V, making it suitable for a diverse range of applications from industrial to automotive systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing the flexibility needed to power a variety of low-voltage circuits.
  • High Efficiency: With its advanced design, the LTM4616MPV#PBF achieves high efficiency, reducing power loss and improving system performance.
  • Robust Thermal Performance: The µModule is designed with exceptional thermal performance in mind, ensuring reliability even in challenging thermal environments.
  • Overvoltage Protection: The product includes overvoltage protection features to safeguard against voltage spikes and transients.

Applications

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Data Storage Systems
  • Medical Devices

Linear Technology's LTM4616MPV#PBF is designed for situations where space is at a premium and reliable power is a must. Its rugged design and comprehensive feature set make it an excellent choice for engineers looking for a high-performance power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2174 $68.4348
4+ $28.0758 $112.3032
6+ $27.1985 $163.1910
8+ $26.3211 $210.5688
10+ $25.4437 $254.4370
14+ $22.8116 $319.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess