EN
  • EN
  • DE

LTM4618EY#PBF

Part No LTM4618EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 5V 6A Automotive 84-Pin BGA Tray / DP-UMODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 26.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, OVP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 84-BBGA Module
Dimension 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Manufacturer Package 84-BGA (15x9)
Win Source Part Number 784585-LTM4618EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4618
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4618EY#PBF CAD Model

Description

The LTM4618EY#PBF is a high-performance, complete system power management and point-of-load regulator module from Linear Technology. Designed to simplify the power supply design for a wide range of applications, this micromodule regulator integrates a switching DC/DC controller, power FETs, inductors, and all the supporting components in a compact, encapsulated package. This design enables users to achieve high-efficiency power conversion with minimal external components and reduced design effort.

Key Features:

  • High Efficiency: The LTM4618EY#PBF boasts high efficiency, which can significantly reduce power loss and improve system performance. This is particularly beneficial in thermally sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the LTM4618EY#PBF is versatile and can be used in various systems without the need for additional voltage regulation.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, allowing for a wide range of output voltages to suit different applications.
  • Compact Design: The encapsulated package is designed for space-constrained applications, providing a complete power supply solution in a footprint of just 15mm x 15mm x 4.32mm.
  • Integrated Components: The module includes integrated inductors, MOSFETs, a DC/DC controller, and compensation circuitry, reducing the number of external components required.
  • Thermal Performance: The LTM4618EY#PBF is designed with thermal management in mind, featuring over-temperature protection and a wide operating temperature range.
  • Ease of Use: This power module is easy to use, requiring minimal external components and simplifying the design process for engineers.

Applications:

The LTM4618EY#PBF is ideal for use in telecommunications, industrial, automotive, and medical equipment, as well as in data storage systems, networking, and portable devices where efficient power conversion is critical.

Conclusion:

Linear Technology's LTM4618EY#PBF power module is a highly integrated, efficient, and compact solution for modern electronic systems that require reliable and adjustable power supplies. Its ease of use and comprehensive feature set make it an excellent choice for designers looking to optimize their power management systems with minimal design overhead and fast time to market.

You May Also Be Interested in

FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess