EN
  • EN
  • DE

LTM4622EY#PBF

Part No LTM4622EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 5.5V 2.5A/2.5A 25-Pin BGA Tray / DC DC CONVERTER 0.6-5.5V 2.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 2.5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 25-PowerBBGA Module
Dimension 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Manufacturer Package 25-BGA (6.25x6.25)
Win Source Part Number 784590-LTM4622EY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM4622
Introduction Date August 01, 2015
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4622EY#PBF CAD Model

Description

The LTM4622EY#PBF from Linear Technology is a highly versatile and compact micro-module (µModule) step-down regulator designed to deliver either dual 2.5A or a single 5A output current. This power management solution is suitable for a wide range of applications, including telecommunications, networking equipment, industrial systems, and portable devices where space and power efficiency are critical.

Key Features:

  • Wide Input Voltage Range: The device operates from a 3.6V to 20V input supply, making it suitable for a variety of input sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing flexibility to power a broad range of ICs.
  • High Efficiency: The LTM4622EY#PBF utilizes a high-efficiency synchronous step-down switching regulator design to maximize power conservation.
  • Dual or Single Output Configuration: It can be configured to provide two independent 2.5A outputs or a single 5A output, offering design versatility.
  • Compact Design: With its µModule form factor, it integrates the inductor, power switches, and all supporting components in a compact BGA package, saving valuable board space.
  • Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection for reliable operation under adverse conditions.
  • Low Profile: The small footprint and low profile (6.25mm x 6.25mm x 2.42mm) make it ideal for space-constrained applications.
  • Easy to Use: Minimal external components are required, simplifying design and reducing time to market.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Medical Equipment
  • Test and Measurement

The LTM4622EY#PBF is a testament to Linear Technology's commitment to providing innovative, space-saving, and efficient power management solutions. Its ease of use and robust feature set make it an excellent choice for engineers looking to optimize power delivery in their next design.

You May Also Be Interested in

Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8657 $56.5971
6+ $17.6717 $106.0302
9+ $17.0747 $153.6723
13+ $15.8806 $206.4478
17+ $15.2836 $259.8212
21+ $14.6866 $308.4186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess