EN
  • EN
  • DE
  • IT

LTM4641IY#PBF

Part No LTM4641IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 6V 10A 144-Pin BGA Tray / DC/DC CONVERT 0.6-6V 10A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 38V
Voltage - Output 1 0.6 ~ 6 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Dimension 0.55" L x 0.55" W x 0.20" H (14.0mm x 14.0mm x 5.0mm)
Manufacturer Package 144-BGA (15x15)
Win Source Part Number 784602-LTM4641IY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4641
Introduction Date October 15, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4641IY#PBF CAD Model

Description

Linear Technology's LTM4641IY#PBF: A High-Performance µModule Regulator

The LTM4641IY#PBF is a highly versatile and compact micro-module (µModule) regulator from Linear Technology, now part of Analog Devices. It is designed to meet the needs of space-constrained applications requiring high efficiency and precise regulation. This step-down regulator integrates the inductor, MOSFETs, DC/DC controller, and supporting components into a single package, simplifying the design process and reducing the overall footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM4641IY#PBF operates with an input voltage range of 4V to 14V, making it suitable for a variety of industrial, automotive, and telecommunications power supply applications.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.6V to 5.5V, providing the flexibility to power a wide range of devices.
  • High Efficiency: With integrated power components and advanced packaging, the LTM4641IY#PBF achieves high efficiency and excellent thermal performance, essential for maintaining system reliability.
  • Compact Design: The module's compact, surface-mount LGA package (9mm x 15mm x 5.01mm) is ideal for applications where space is at a premium.
  • Integrated Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding your system against various fault conditions.

Applications

The LTM4641IY#PBF is suitable for use in a broad range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Automotive Electronics
  • Medical Devices
  • Test and Measurement Equipment

Reliability and Performance

The LTM4641IY#PBF is designed to perform in demanding environments. Its operating temperature range of -40°C to 125°C ensures stability and performance under varied thermal conditions. In addition, its robust design and built-in protection features contribute to a reliable power solution that meets stringent industry standards.

Overall, the LTM4641IY#PBF μModule regulator is an excellent choice for designers looking for a power-efficient, space-saving solution without compromising on performance or reliability. Its integration of multiple components into a single package streamlines the design process and accelerates time-to-market for a wide array of electronic products.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W
Lowest to $607.2733
ABB Embedded Power
DC DC CONVERTER 3.3V 2.5V 50W
Lowest to $95.7625
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.9664 $123.9664
2+ $119.9676 $239.9352
3+ $115.9686 $347.9058
4+ $103.9718 $415.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 167 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess