EN
  • EN
  • DE

LTM4644Y

Part No LTM4644Y
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201192-LTM4644Y
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4644Y CAD Model

Description

The LTM4644Y from Linear Technology is a high-performance quad DC/DC µModule (micromodule) regulator designed for a wide range of applications. This compact, efficient, and versatile power management solution integrates four complete switch mode power supplies in a single package, making it an ideal choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LTM4644Y operates from a 4V to 14V input supply, catering to a variety of sources including intermediate bus voltages.
  • Adjustable Output Voltages: Each of the four regulators can deliver an output voltage range from 0.6V to 5.5V, which can be set via external resistors, providing flexibility for different voltage requirements.
  • High Efficiency: The device features high-efficiency step-down switching regulators with fast transient response, ensuring stable operation under varying load conditions.
  • Compact Design: The LTM4644Y comes in a small 9mm x 15mm x 5.01mm BGA package, saving precious board space while offering a complete power management solution.
  • Integrated Components: It includes inductors, power switches, and all the necessary support components, reducing the number of external components required and simplifying the design process.
  • Configurable: The four channels can be used independently or configured in parallel for higher current applications, providing designers with greater flexibility.

Applications:

The LTM4644Y is suitable for a broad spectrum of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • Networking and Storage Equipment

Additional Benefits:

With advanced features such as overvoltage, overcurrent, and overtemperature protection, the LTM4644Y ensures reliable performance in demanding environments. Its high switching frequency and current mode control enable a fast transient response and excellent loop stability. Additionally, the device offers selectable burst mode operation for improved efficiency at light loads, making it a highly energy-efficient solution.

Overall, the LTM4644Y by Linear Technology is a powerful, efficient, and flexible solution for managing multiple power rails in a compact and efficient manner.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess