The NXP PCF8570T is a state-of-the-art I²C-bus interface CMOS static RAM device that offers a compact and efficient solution for a wide range of applications. This 256 x 8-bit static low-voltage RAM is designed to provide a simple and efficient way to extend the memory capacity of your microcontroller-based systems.
Key Features
-
Memory Size: The PCF8570T provides a 256 x 8-bit memory array, giving users a total of 2048 bits of storage for their applications.
-
I²C-Bus Interface: The device supports a two-wire I²C-bus (Serial Clock (SCL), Serial Data (SDA)) which allows for easy integration into existing systems with minimal wiring.
-
Operating Voltage: It operates at a voltage range of 2.5V to 6V, making it suitable for use in both 3.3V and 5V systems.
-
Low Power Consumption: The PCF8570T is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
-
Package: Available in an 8-pin SO package, the PCF8570T is compact and suitable for space-constrained applications.
-
Addressing: It features selectable chip addresses through A0, A1, and A2 pins, allowing the connection of up to eight devices on the same I²C-bus without address conflict.
-
Write Protect: A write protect feature is available to prevent unintended data changes during voltage drops or system malfunctions.
Applications
The versatility of the NXP PCF8570T makes it suitable for a diverse range of applications, including but not limited to:
- Mobile devices
- Consumer electronics
- Industrial control systems
- Healthcare devices
- Automotive modules
- Data loggers
Overall, the NXP PCF8570T is a reliable and flexible memory solution that can meet the needs of developers looking to expand the memory capabilities of their systems with an easy-to-use, low-power, and cost-effective SRAM chip.