EN
  • EN
  • DE

LTM4677IY#PBF

Part No LTM4677IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-1.8V 0.5-1.8V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 16V
Voltage - Output 1 0.5 ~ 1.8V
Voltage - Output 2 0.5 ~ 1.8V
Current - Output (Maximum) 18A, 18A
Applications ITE (Commercial)
Features Remote On/Off, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Part Number Series LTM4677
Manufacturer Pack Quantity 90
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813699-LTM4677IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4677IY#PBF CAD Model

Description

Introducing the LTM4677IY#PBF from Linear Technology

The LTM4677IY#PBF is a highly advanced, dual 18A or single 36A, DC/DC step-down µModule (micromodule) regulator with an impressive set of features designed to cater to a wide array of power supply requirements. This product is part of Linear Technology's extensive range of power management solutions and stands out for its compactness, efficiency, and versatility.

Key Features

  • High Performance: The LTM4677IY#PBF is capable of delivering up to 36A of continuous output current with a dual 18A configuration to power demanding applications.
  • Versatility: This regulator supports a wide input voltage range from 4.5V to 17V, making it suitable for a variety of sources, including intermediate bus architectures.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.5V to 5.5V, providing flexibility to power a broad range of devices.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and excellent thermal performance, which is crucial for maintaining system reliability.
  • Digital Management: The product features PMBus interface for digital management, allowing for real-time monitoring and control over the power supply parameters.
  • Robust Protection: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the regulator and the system it powers.

Applications

The LTM4677IY#PBF is ideal for a range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

Compact and Reliable Design

Encased in a thermally enhanced, compact (16mm x 16mm) LGA package, the LTM4677IY#PBF is designed for space-constrained applications while still delivering robust power performance. Its advanced design ensures a straightforward implementation process, making it a go-to solution for designers looking to streamline their power systems.

With its combination of power density, precision, and digital control capabilities, the LTM4677IY#PBF from Linear Technology is an excellent choice for any application requiring a reliable and high-performance power supply solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7008 $84.7008
2+ $82.0535 $164.1070
3+ $79.4063 $238.2189
4+ $76.7601 $307.0404
6+ $68.8195 $412.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,788 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess