EN
  • EN
  • DE

LTM8001EY#PBF

Part No LTM8001EY#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Module DC-DC 1-OUT 1.2V to 24V 5A Automotive 121-Pin BGA Tray / IC REG 6 BUCK/LINEAR 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTM, uModule
Packaging Tray
Topology Step-Down (Buck) (1), Linear (LDO) (5)
Function Any Function
Number of Outputs 6
Frequency - Switching 200kHz ~ 1MHz
Voltage/Current - Output 1 1.2 V ~ 24 V, 5A
Voltage/Current - Output 2 0 V ~ 24 V, 1.1A
Voltage/Current - Output 3 0 V ~ 24 V, 1.1A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 6 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 121-BBGA
Manufacturer Package 121-PBGA (15x15)
Win Source Part Number 784609-LTM8001EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8001
Introduction Date February 27, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8001EY#PBF CAD Model

Description

Introducing the LTM8001EY#PBF from Linear Technology

The LTM8001EY#PBF is a versatile and high-performance step-down DC/DC µModule (micromodule) regulator from Linear Technology, designed to cater to a wide range of power supply requirements. This efficient power management solution is perfect for applications that demand a compact, efficient, and reliable power source.

Key Features:

  • Integrated Design: The LTM8001EY#PBF integrates the inductor, power switches, DC/DC controller, and all support components into a single package. This level of integration simplifies the design process and accelerates time-to-market for designers.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 58V, this µModule regulator is suitable for a variety of input sources, including industrial, automotive, and telecommunication power supplies.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 10V, providing flexibility for different applications and ensuring compatibility with a broad array of downstream components.
  • High Efficiency: The LTM8001EY#PBF offers high efficiency which minimizes heat generation and makes it an ideal choice for space-constrained and thermally sensitive applications.
  • Robust Thermal Performance: The device comes in a thermally enhanced, compact (15mm x 15mm x 4.92mm) BGA package that ensures excellent thermal performance and reliability even in harsh environments.

Applications:

The LTM8001EY#PBF is well-suited for a variety of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive power systems
  • Datacom and telecom power supplies
  • Medical devices
  • Distributed power systems

Reliability and Quality:

Linear Technology's commitment to quality ensures that the LTM8001EY#PBF meets the highest standards of reliability and performance. The device has been rigorously tested to perform under extreme conditions and is designed to provide consistent power delivery over its entire operating range.

In summary, the LTM8001EY#PBF from Linear Technology is a highly integrated, efficient, and flexible power solution that simplifies the design of complex power systems while delivering the reliability and performance that modern applications demand.

You May Also Be Interested in

Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $5.8040
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0702 $88.1404
3+ $36.1602 $108.4806
5+ $35.0302 $175.1510
6+ $33.9002 $203.4012
8+ $32.7702 $262.1616
11+ $29.3801 $323.1811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 868 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess