EN
  • EN
  • DE

LTM8023MPV#PBF

Part No LTM8023MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 2A 50LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 10 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 50-BLGA Module
Dimension 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm)
Manufacturer Package 50-LGA (11.25x9)
Win Source Part Number 784613-LTM8023MPV#PBF
Family Name LTM8023
Introduction Date November 16, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8023MPV#PBF CAD Model

Description

Product Overview: LTM8023MPV#PBF

The LTM8023MPV#PBF is a high-performance, complete and compact micro-module regulator from Linear Technology. This step-down regulator integrates an inductor, power switch, DC/DC controller, and other supporting components within a compact QFN package. Designed for a variety of applications, the LTM8023MPV#PBF is an ideal solution for space-constrained systems requiring efficient power conversion.

Key Features:

  • Wide Input Voltage Range: The LTM8023MPV#PBF operates from a 3.6V to 36V input voltage range, making it versatile for use in various applications from automotive to industrial systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to 10V, allowing flexibility across different power requirements.
  • Integrated Components: The inclusion of an inductor, power switch, and other necessary components simplifies the design process and reduces external part count.
  • High Efficiency: It offers high efficiency which leads to reduced power loss and improved thermal performance, critical in high-density board designs.
  • Thermal Performance: The device is rated for operation from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Compact Package: The LTM8023MPV#PBF comes in a compact (9mm × 15mm × 2.82mm) over-molded QFN package that provides a shielded inductor to minimize radiated emission and susceptibility.

Applications:

The versatile nature of the LTM8023MPV#PBF makes it suitable for a broad range of applications, including but not limited to:

  • Automotive battery regulation
  • Power supplies for industrial control systems
  • Telecommunications infrastructure
  • Distributed supply regulation
  • Medical diagnostic equipment

Conclusion:

Overall, the LTM8023MPV#PBF by Linear Technology is a robust, efficient, and easy-to-use power solution that addresses the needs of complex electronic systems. Its integrated design and wide operating temperature range make it an excellent choice for designers looking to optimize power management in space-limited and thermally challenging environments.

You May Also Be Interested in

Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.1324 $65.1324
2+ $53.4420 $106.8840
3+ $51.7719 $155.3157
4+ $50.1018 $200.4072
6+ $48.4318 $290.5908
7+ $43.4216 $303.9512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess