EN
  • EN
  • DE

LTM8045IY#PBF

Part No LTM8045IY#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Inverting or SEPIC μModule (Power Module) DC/DC Converter with Up to 700mA Output Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OTP, UVLO
Height 4.826 mm
Length 11.176 mm
Max Duty Cycle 65 %
Max Input Voltage 18 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Output Current 700 mA
Max Output Voltage 18 V
Max Supply Voltage 18 V
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Min Supply Voltage 2.8 V
Nominal Supply Current 10 mA
Number of Outputs 1
Number of Pins 40
Operating Supply Current 10 mA
Output Current 700 mA
Output Type Adjustable
Output Voltage 2.5 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 2.2 MHz
Topology Sepic
Voltage - Output 1 15 V
Width 6.35 mm
Win Source Part Number 1009061-LTM8045IY#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8045IY#PBF CAD Model

Description

Product Overview: LTM8045IY#PBF

The LTM8045IY#PBF is a highly versatile and efficient μModule (micromodule) converter from Linear Technology, a brand of Analog Devices. This innovative product is a complete system-in-package (SiP) that includes a DC/DC controller, power switches, inductor, and support components, all encapsulated within a compact surface-mount package. Designed to simplify the implementation of power conversion in a wide array of applications, the LTM8045IY#PBF is ideal for designers looking for a space-saving and reliable power solution.

Key Features

  • Adjustable Output Voltage: The device offers a wide range of output voltage adjustability, making it suitable for a variety of uses.
  • High Efficiency: With its integrated design and advanced technology, it achieves high efficiency, reducing thermal stress and extending the life of the product.
  • Wide Input Voltage Range: The LTM8045IY#PBF can operate with an input voltage range from 3.1V to 32V, accommodating a broad spectrum of power sources.
  • Robust Temperature Performance: The product is designed to perform reliably over an industrial temperature range, ensuring functionality in harsh environments.
  • Integrated Components: The inclusion of internal power switches, inductor, and support components simplifies design and reduces external part count.
  • Compact Size: Its small footprint is ideal for space-constrained applications.

Applications

The LTM8045IY#PBF is versatile enough to be used in a multitude of applications, including but not limited to:

  • Telecommunications
  • Industrial Equipment
  • Automotive Systems
  • Datacom Infrastructure
  • Portable Devices
  • Medical Devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM8045IY#PBF meets the highest standards of reliability and performance. The product is RoHS compliant and is designed to meet the requirements of a wide range of regulatory and industry standards, making it a trusted choice for designers and engineers across various sectors.

Whether you're designing a sophisticated medical system, an automotive power supply, or a compact IoT device, the LTM8045IY#PBF from Linear Technology offers a blend of performance, efficiency, and ease of use that can help streamline your product development and get your applications to market faster.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess