EN
  • EN
  • DE

LTM8061EV-8.4#PBF

Part No LTM8061EV-8.4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 8.4V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 8.4V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Voltage Supply MAX 32V
Operating Temperature Range 0°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784643-LTM8061EV-8.4#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM8061
Introduction Date September 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8061EV-8.4#PBF CAD Model

Description

The Linear Technology LTM8061EV-8.4#PBF is a robust and versatile micro-module (µModule) regulator designed to cater to a wide range of power supply requirements. This innovative product is part of Linear Technology's extensive portfolio of power management solutions, known for their reliability and performance in demanding applications.

The LTM8061EV-8.4#PBF is a complete system in a package that includes the inductor, power switches, and all support components. Operating over an input voltage range of 3.6 V to 36 V, this µModule is capable of delivering a fixed output voltage of 8.4 V with an output current up to 2 A. This makes it an ideal choice for applications requiring a regulated power supply with a moderate current rating.

One of the key features of the LTM8061EV-8.4#PBF is its high efficiency, which is achieved through the use of advanced switching regulators. The high-frequency operation also allows for a compact solution with minimal external components, saving on board space and reducing overall design complexity. This µModule technology simplifies the design and manufacturing process, making it a go-to solution for engineers looking to reduce time-to-market.

The device is housed in a small, surface-mount LGA package, which provides excellent thermal performance and is suitable for automated assembly processes. Its robust design ensures reliable operation even in harsh environments, making it suitable for industrial, automotive, and communication applications.

Additional features include over-temperature protection, over-current protection, and short-circuit protection, which contribute to the overall durability and longevity of the product. The LTM8061EV-8.4#PBF also offers a power good indicator, which provides real-time feedback on the status of the output voltage, further enhancing its reliability.

In summary, the Linear Technology LTM8061EV-8.4#PBF is a high-efficiency, easy-to-use µModule regulator that delivers a fixed 8.4 V output with up to 2 A of current. Its compact design, comprehensive protection features, and high reliability make it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6529 $51.9174
15+ $7.0998 $106.4970
22+ $6.8780 $151.3160
31+ $6.6561 $206.3391
39+ $6.4342 $250.9338
53+ $5.7686 $305.7358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess