EN
  • EN
  • DE

LTM8061IV-8.2#PBF

Part No LTM8061IV-8.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 8.2V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 8.2V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 8.2V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784646-LTM8061IV-8.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8061
Introduction Date September 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8061IV-8.2#PBF CAD Model

Description

The LTM8061IV-8.2#PBF is a robust and versatile micro-module (μModule) from Linear Technology, designed to be a complete 8.2V, 2A step-down power supply solution. This innovative product integrates a switching regulator, inductor, power switches, and all the necessary support components into a compact, surface-mount package. This design simplifies the implementation of a high-efficiency power supply with a minimal footprint on the PCB.

Key Features:

  • Integrated Solution: The LTM8061IV-8.2#PBF combines several components into a single package, reducing the design complexity and saving board space.
  • High Efficiency: Its high switching frequency and low-resistance MOSFETs ensure efficient operation, making it suitable for battery-powered and heat-sensitive applications.
  • Wide Input Range: The device can accept an input voltage range from 3.6V to 40V, providing flexibility for various supply sources.
  • Adjustable Output Voltage: While the module is pre-configured to deliver 8.2V, it allows for output voltage adjustment with a single resistor for application-specific requirements.
  • Thermal Protection: The module includes over-temperature protection, safeguarding the device and the system under excessive thermal conditions.
  • Robust Design: The LTM8061IV-8.2#PBF is designed for harsh environments and can operate at a junction temperature range from -40°C to +125°C.

Applications:

The LTM8061IV-8.2#PBF is ideal for a wide range of applications, including industrial controls, automotive supplies, distributed power systems, and medical equipment. Its compact size and ease of use make it particularly well-suited for space-constrained applications that require a reliable and efficient power supply solution.

Quality and Reliability:

Linear Technology is known for its commitment to high quality and reliability. The LTM8061IV-8.2#PBF is manufactured to meet these stringent standards, ensuring consistent performance and durability for the end-user. The product is available in a rugged, lead-free (RoHS compliant) package, ensuring it meets the requirements of environmentally conscious applications.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6192 $57.7152
13+ $7.8927 $102.6051
20+ $7.6461 $152.9220
28+ $7.3994 $207.1832
35+ $7.1528 $250.3480
47+ $6.4128 $301.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess