Linear Technology's LTM8061V82 - A Comprehensive Overview
The LTM8061V82 is a versatile and reliable μModule (micromodule) regulator from Linear Technology, designed to cater to a wide array of power management requirements. This innovative product encapsulates a high-performance step-down switching regulator in a compact package, making it an ideal solution for space-constrained applications.
Key Features
- Integrated Design: The LTM8061V82 integrates the inductor, power switches, and all necessary support components in a single package, simplifying the design process and reducing external component count.
- Wide Input Voltage Range: With an input voltage range of 3.6V to 42V, the LTM8061V82 can accommodate a variety of power sources, from single-cell Li-Ion batteries to industrial supplies.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to 10V, making it suitable for powering a broad range of devices.
- High Efficiency: The device's high-efficiency design ensures minimal heat generation and maximizes battery life in portable applications.
- Thermal Performance: The LTM8061V82's advanced packaging technology enhances thermal performance, allowing it to operate reliably in demanding thermal environments.
Applications
The LTM8061V82 is adept at managing power in various sectors, including:
- Telecommunications
- Industrial Control and Automation
- Automotive Systems
- Portable Devices
Protection Features
Safety is a paramount concern in power management, and the LTM8061V82 addresses this with several protection features:
- Overcurrent Protection: Shields the device and load from damage due to excessive currents.
- Overvoltage Protection: Prevents overvoltage conditions that could potentially harm sensitive electronics.
- Thermal Shutdown: The built-in thermal shutdown mechanism triggers when the device reaches a critical temperature, preventing thermal damage.
Conclusion
The LTM8061V82 from Linear Technology is a powerful, flexible, and easy-to-use power management solution that is well-suited for a wide range of applications. Its integrated design, coupled with its robust protection features, makes it an excellent choice for designers looking for a reliable and efficient μModule regulator.