EN
  • EN
  • DE

LTM9004CV-AD#PBF

Part No LTM9004CV-AD#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description 2-Channel Dual ADC Pipelined 125Msps 14-bit Parallel/CMOS 204-Pin LGA Tray / IC RCVR SIGNAL 14BIT 204-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Direct Conversion Subsystem
Frequency 700MHz ~ 2.7GHz
RF Type General
Secondary Attributes 20MHz Low Pass Filter
Package 204-BLGA
Manufacturer Package 204-LGA (22x15)
Win Source Part Number 784666-LTM9004CV-AD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9004
Introduction Date December 02, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9004CV-AD#PBF CAD Model

Description

Product Overview: LTM9004CV-AD#PBF

The LTM9004CV-AD#PBF is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) module designed by Linear Technology, which is now part of Analog Devices. This device is part of Linear Technology's µModule® (micromodule) family, integrating a high-speed ADC, matched filtering, and a high-performance differential amplifier. The LTM9004CV-AD#PBF is specifically tailored for demanding applications that require precise signal acquisition, such as medical imaging, communications systems, and industrial instrumentation.

Key Features

  • Integrated ADC Solution: The LTM9004CV-AD#PBF combines an ADC with signal conditioning in a compact module, simplifying design and reducing time to market.
  • High Performance: With a 14-bit resolution and a sampling rate of up to 125Msps, this module ensures accurate digitization of high-speed signals with excellent dynamic performance.
  • Built-in Passive Filtering: The integrated passive filtering helps to reduce discrete component count and minimizes signal distortion from unwanted frequencies.
  • Differential Amplifier: The differential amplifier provides high input impedance, precise gain settings, and excellent common-mode rejection ratio (CMRR), which is crucial for high-accuracy applications.
  • Easy to Use: The micromodule design includes all critical signal chain components, offering a plug-and-play experience for designers.
  • Compact Package: Encased in a 15mm x 15mm LGA package, this product is designed for space-constrained applications.

Applications

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Instrumentation
  • Data Acquisition Systems
  • Aerospace and Defense Electronics

The LTM9004CV-AD#PBF is an exemplary solution for engineers looking to enhance system performance with a high-speed, high-precision ADC module. Its integration of multiple functions into a single package not only ensures reliability and performance but also streamlines the design process for complex electronic systems. Whether for advanced medical imaging technologies or for robust communication infrastructure, the LTM9004CV-AD#PBF delivers the quality and performance expected from a leader in analog technology.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess