EN
  • EN
  • DE

LTM9013IY-AA#PBF

Part No LTM9013IY-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description 2-Channel Dual ADC Pipelined 310Msps 14-bit Parallel/Serial/LVDS 196-Pin BGA Tray / 300MHZ PREDIST RECEIVER 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function Receiver
Frequency 700MHz ~ 4GHz
RF Type Telecom
Package 196-BBGA
Manufacturer Package 196-BGA (15x15)
Win Source Part Number 784677-LTM9013IY-AA#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM9013
ECCN 5A991.b
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9013IY-AA#PBF CAD Model

Description

The LTM9013IY-AA#PBF is a high-performance, low-power, 14-bit, 125Msps analog-to-digital converter (ADC) module designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This ADC is part of Linear Technology's µModule® family and is ideal for a wide range of applications including wireless communication, medical imaging, and industrial instrumentation.

Key Features

  • Resolution: 14-bit performance ensures high fidelity data conversion, which is crucial for sensitive applications where precise data is pivotal.
  • Sampling Rate: With a sampling rate of up to 125Msps (mega samples per second), this ADC can handle high-speed signals without sacrificing accuracy or performance.
  • Integrated Features: The LTM9013IY-AA#PBF includes features such as a digital filter, a digital downconverter, and a bypassable 2x fixed gain amplifier, which streamline design and reduce external component requirements.
  • Power Efficiency: Optimized for low power consumption, this ADC is suitable for battery-powered devices and other power-sensitive applications.
  • Package: Enclosed in a compact 9mm x 15mm x 2.32mm LGA package, the LTM9013IY-AA#PBF is designed for space-constrained applications.
  • Temperature Range: With an industrial temperature range, this product is reliable in various environmental conditions.

Applications

The versatility of the LTM9013IY-AA#PBF ADC makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Wireless base stations for fast and accurate signal processing.
  • Medical imaging systems where precision and reliability are non-negotiable.
  • Test and measurement equipment demanding high-speed data acquisition.
  • Industrial monitoring systems requiring robust and precise data conversion.

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LTM9013IY-AA#PBF is built to meet stringent quality standards, ensuring reliable performance in critical systems. This ADC is a testament to Linear Technology's dedication to innovation, precision, and durability in the field of analog and mixed-signal processing.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess