EN
  • EN
  • DE

ADTL1-4-75+

Part No ADTL1-4-75+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 0.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 500kHz ~ 1GHz
Impedance - Unbalanced/Balanced 75 / 75Ohm
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 11.48dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 860523-ADTL1-4-75+
Ultra Librarian 3D Model Ultra Librarian ADTL1-4-75+ CAD Model

Description

The 860523-ADTL1-4-75+ is an RF and Wireless Balun component designed for various applications.

  • Series: Mini-Circuits
  • Frequency Range: 500kHz to 1GHz
  • Impedance: 75/75 Ohm
  • Phase Difference: 2 degrees
  • Insertion Loss (Max): 3dB
  • Return Loss (Min): 11.48dB
  • Package: surface mount
  • Leads: 6-SMD flat leads
  • Status: active
  • Package: tape and reel
  • Quantity: 1,000 pieces

You May Also Be Interested in

Walsin Technology Corporation
RF BALUN TRANSFRMR 1805-2170MHZ
Lowest to $0.0801
Sunlord
BALUN 45-870MHZ 50/50 0805
Lowest to $0.0840
Walsin Technology Corporation
RF BALUN TRANSFORMER 900MHZ LTE / RF Balun 699MHz ~ 960MHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
Lowest to $0.0566
Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us
Walsin Technology Corporation
BALUN
Lowest to $0.0822
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0404 / RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
Lowest to $0.7568
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
Need more? Email Us
Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.0166
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7089 $50.8356
10+ $10.4279 $104.2790
15+ $10.1020 $151.5300
21+ $9.7761 $205.2981
27+ $9.4503 $255.1581
36+ $8.4726 $305.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,163 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess